location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark Z65n NON 21ppm 4800x1200dpi A4USB inkjet printer Colour A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z65n NON 21ppm 4800x1200dpi A4USB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13D0363
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14212
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Lexmark Z65n NON 21ppm 4800x1200dpi A4USB inkjet printer Colour A4 :
The long product name of Lexmark Z65n NON 21ppm 4800x1200dpi A4USB inkjet printer Colour A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Z65n NL FR noMB 21ppm 4800x1200dpi A4USB
More>>>
Lexmark Z65n NON 21ppm 4800x1200dpi A4USB inkjet printer Colour A4:
The official description of Lexmark Z65n NON 21ppm 4800x1200dpi A4USB inkjet printer Colour A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for both SOHO customers, families with home networks and those interested in photo printing, the Lexmark Z65n with PrecisionPhoto technology can generate 4800 x 1200 dpi resolution in black and color on photo paper, inkjet paper and transparencies, as well as 4800 x 600 dpi on plain paper. Best-in-class print speeds of up to 21 ppm in black and up to 15 ppm in color make it a welcome addition to the busiest environment. High-volume users will appreciate PrecisionSense's built-in media sensor and dual paper trays for faster media transition. The Z65n's automatic cartridge alignment ensures optimal print output without manual adjustment.

Short summary description Lexmark Z65n NON 21ppm 4800x1200dpi A4USB inkjet printer Colour A4:
This short summary of the Lexmark Z65n NON 21ppm 4800x1200dpi A4USB inkjet printer Colour A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark Z65n NON 21ppm 4800x1200dpi A4USB, Colour, 4800 x 1200 DPI, 2, A4, 21 ppm

Long summary description Lexmark Z65n NON 21ppm 4800x1200dpi A4USB inkjet printer Colour A4:
This is an auto-generated long summary of Lexmark Z65n NON 21ppm 4800x1200dpi A4USB inkjet printer Colour A4 based on the first three specs of the first five spec groups.

Lexmark Z65n NON 21ppm 4800x1200dpi A4USB. Colour, Number of print cartridges: 2. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 21 ppm

Features
Colour *
Yes
Number of print cartridges *
2
Printing
Print resolution colour
4800 x 1200 DPI
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
21 ppm
Print speed (colour, normal quality, A4/US Letter)
15 ppm
Input & output capacity
Maximum input capacity
250 sheets
Maximum output capacity
50 sheets
Paper handling
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Design
Market positioning *
Home & office
System requirements
Mac compatibility
Yes
Compatible operating systems
Mac OS 8.6 – 9.1/X, Microsoft Windows 98/Me/2000/XP
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Maximum dimensions (W x D x H)
445 x 533 x 331 mm
Packaging data
Bundled software
Printer driver software (CD-ROM)
Other features
Colour printing technology
Thermal Inkjet, 4 Color Inkjet - Cyan, Magenta, Yellow, Black
Dimensions (WxDxH)
445 x 305 x 216 mm
Type
Color inkjet printer
Standard input trays
Letter, legal, A4, A5, A6, B5, exec, index (3"x5"), postcard (4"x6"), Hagaki, banner, multiple envelope sizes, custom, banner
Power requirements
100-230V, 50/60Hz
Networking features
Yes