Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark Z65 NON 21ppm 4800x1200dpi A4 USB inkjet printer Colour

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z65 NON 21ppm 4800x1200dpi A4 USB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13D0003
Category
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9901
This statistic is based on the 86030 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84054 free Open Icecat users.
Info modified on: 21 Apr 2019 10:20:43
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Lexmark Z65 NON 21ppm 4800x1200dpi A4 USB inkjet printer Colour:
This short summary of the Lexmark Z65 NON 21ppm 4800x1200dpi A4 USB inkjet printer Colour data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark Z65 NON 21ppm 4800x1200dpi A4 USB, 4800 x 1200 DPI, 4800 x 1200 DPI, 21 ppm, 15 ppm, 250 sheets, 50 sheets

Long summary description Lexmark Z65 NON 21ppm 4800x1200dpi A4 USB inkjet printer Colour:
This is an auto-generated long summary of Lexmark Z65 NON 21ppm 4800x1200dpi A4 USB inkjet printer Colour based on the first three specs of the first five spec groups.

Lexmark Z65 NON 21ppm 4800x1200dpi A4 USB. Maximum resolution: 4800 x 1200 DPI, Print resolution colour: 4800 x 1200 DPI. Print speed (black, normal quality, A4/US Letter): 21 ppm, Print speed (colour, normal quality, A4/US Letter): 15 ppm. Maximum input capacity: 250 sheets. Maximum output capacity: 50 sheets. Compatible operating systems: Windows 98/ME/2000/XP/MacOS 8.6 or later/MacOS 9.0 or later/MacOS X

Print technology
Colour *
Yes
Maximum resolution *
Maximum printing resolution.
4800 x 1200 DPI
Print resolution colour
4800 x 1200 DPI
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
21 ppm
Print speed (colour, normal quality, A4/US Letter)
15 ppm
Input capacity
Maximum input capacity
250 sheets
Output capacity
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
50 sheets
System requirements
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98/ME/2000/XP/MacOS 8.6 or later/MacOS 9.0 or later/MacOS X
Features
Market positioning *
Home & Office
Technical details
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
445 x 305 x 216 mm
Type
Characteristics of the device.
A4 black and colour inkjet
Standard input trays
2
Networking features
No
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
USB
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:50:52
Uk has collected 8 expert reviews for Lexmark Z65 NON 21ppm 4800x1200dpi A4 USB inkjet printer Colour and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:50:52
Nl heeft 8 proffesionele recensies verzameld voor Lexmark Z65 NON 21ppm 4800x1200dpi A4 USB inkjetprinter Kleur. Het gemiddelde van deze proffesionele recensies is 70 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
70%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:50:52
Fr a recueilli 8 avis d’experts pour Lexmark Z65 NON 21ppm 4800x1200dpi A4 USB imprimante jets d'encres Couleur et la note moyenne est de 70 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:50:52
De hat 8 Expertenmeinungen über Lexmark Z65 NON 21ppm 4800x1200dpi A4 USB Tintenstrahldrucker Farbe eingeholt. Das duchschnittliche Epertenrating ist 70 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
70%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:50:52
Testseek ha raccolto 8 recensioni da parte di esperti per Lexmark Z65 NON 21ppm 4800x1200dpi A4 USB stampante a getto d'inchiostro Colore e la valutazione media da parte degli esperti è di 70 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
70%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:50:52
Es ha coleccionado 8 opiniones de expertos para Lexmark Z65 NON 21ppm 4800x1200dpi A4 USB impresora de inyección de tinta Color y la calificación media es 70 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
70%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:50:52
Dk har samlet 8 ekspertanmeldelser for Lexmark Z65 NON 21ppm 4800x1200dpi A4 USB blækprinter Farve og den gennemsnitlige ekspertbedømmelse er 70 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
70%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:50:52
Se har samlat in 8 experttester för Lexmark Z65 NON 21ppm 4800x1200dpi A4 USB bläckstråleskrivare Färg och det genomsnittliga betyget är 70 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
70%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:50:52
70%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:50:52
70%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:50:52
70%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:50:52
70%
Source Review comments Score
webuser.co.uk
Updated:
2017-03-01 08:50:52
A printer with a multitude of features, designed with digital photographers in mind more...
0%
ephotozine.com
Updated:
2017-03-01 08:50:52
Lexmark Z65n reviewThe Z65n was unveiled with a press release that included such bold statements as Photography buffs will appreciate the superb detail and vivid colour. It is a slightly higher featured model than the Z65, adding network printing fun...
0%
v3.co.uk
Updated:
2017-03-01 08:50:52
The all-new Z65p retains the familiar snail-shape design but also sports a lick of paint and four memory slots that support Compact-Flash, Secure Digital, Memory Stick and SmartMedia cards.
0%
hardwarecentral.com
Updated:
2017-03-01 08:50:52
The pace of the printer market makes Intels and AMDs processor progress seem slow. A couple of years ago, no one thought twice about paying $300 or $400 for a color inkjet, and no one expected its speed and print quality to be anywhere near as good a...
0%
smartson.se
Updated:
2017-03-01 08:50:52
Vitsord som snabb, tyst och snygga utskrifter nämns, men även det motsatta hävdas. Hur det än är så är detta den första skrivaren med upplösningen 4800x1200 dpi. Relativt goda betyg.
0%
Show all
Customer service details