Lexmark logo

Lexmark X264dn Laser A4 1200 x 1200 DPI 28 ppm

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71790
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
1-Year Onsite Service, Next Business Day
Long product name Lexmark X264dn Laser A4 1200 x 1200 DPI 28 ppm:

X264dn, MFP, Laser, 28ppm, 64MB, A4, 1200 x 1200, Colour Scanning, Copying, Faxing, Printing

Lexmark X264dn Laser A4 1200 x 1200 DPI 28 ppm:

Compact, reliable and ideal for small workgroups, the Lexmark X264dn MFP delivers rapid printing, copying, scanning and faxing – with output speeds up to 28 ppm. Zip through workloads quickly and easily with the 50-sheet automatic document feeder. And reduce paper waste by printing in duplex or scanning straight to email.

-Compact and reliable MFP for small workgroups.
-Print, copy, scan and fax.
-Up to 28 ppm print speed.
-First page out as fast as 7.5 seconds.
-64MB of RAM standard.
-Up to 250-sheet input and single-sheet priority bypass feed.
-Ships with 1,500*-page Lexmark Return Program Toner Cartridge.
-Choice of replacement toner cartridge yields: 3,500* or 9,000* pages.
-Recommended monthly volume: 250 to 4,500 pages.

Available models:
-Lexmark X264dn: 4-in-1 MFP with built-in duplex printing.
-Lexmark X363dn: 3-in-1 MFP with built-in duplex printing and scanning.
-Lexmark X364dn: Lexmark X363dn + fax.
-Lexmark X364dw: Lexmark X364dn + built-in wireless.

Short summary description Lexmark X264dn Laser A4 1200 x 1200 DPI 28 ppm:

Lexmark X264dn, Laser, 1200 x 1200 DPI, Mono copying, Colour scanning, Mono faxing, A4

Long summary description Lexmark X264dn Laser A4 1200 x 1200 DPI 28 ppm:

Lexmark X264dn. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.