location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark WATERPROOF ink cartridge Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
INK CARTRIDGE WATERPROOF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13400HCE
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25371
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:38:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lexmark WATERPROOF ink cartridge Original :
The long product name of Lexmark WATERPROOF ink cartridge Original. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

INK CARTRIDGE WATERPROOF FOR 1020 2030 2050 3000 NS (MSD)
More>>>
Lexmark WATERPROOF ink cartridge Original:
The official description of Lexmark WATERPROOF ink cartridge Original as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Our high quality black inkjet cartridges use high-density, pigmented ink to produce crisp, sharp characters and deliver great-looking results, page after page. Ideal for business or home users who want professional-quality, long-lasting printouts. This high quality inkjet cartridge was professionally re-engineered in a manufacturing facility that uses state of the art processes to insure that this cartridge will print as well as the original.
-Ink Cartridge Compatable with:
Compaq IJ200,Daewoo FB 101,Detewe Varix Fax 2002, Varix Fax 3000,EGT Galeo 8500,Fargo Signature CD,IBM 4076 Execjet II, Execjet II,Infotec Fax 3522, Fax 3522 MF,Integrex Colourjet Master,Lanier Fax 3110, Lanier Fax 3120 MFD,Lexmark 1000 Color Jetprinter, 1020 Color Jetprinter, 1070 Color Jetprinter, 1100 Color Jetprinter, 2030 Color Jetprinter, 2050 Color Jetprinter, 2055 Color Jetprinter, 3000 Color Jetprinter, Color Jetprinter 1100CSE, Execjet 4076, Execjet II, Execjet IIC, Medley 4C Color, Medley 4SX Color, Medley 4X, Winwriter 100, Winwriter 150C,Minolta Fax 1400,Mita/Kyocera TC-300,Okidata Okifax 740, Okifax 740 MF,Olympia OF 740, OF 750, OF 750 I, OF 760, OF 772, OF 775,Omnifax MFP 330C, MFP 350,Privileg 200 LJ, 2000 I,Ricoh Fax 680 MP,Samsung FX-4000, FX-4100, FX-4105, FX-4200, FX-4205, FX-4225, Myjet II, SF-3000, SF-3100, SF-4000, SF-4020, SF-4100, SF-4120, SF-4200, SF-4220,TEC JF-400,Toshiba TF-461.

Short summary description Lexmark WATERPROOF ink cartridge Original:
This short summary of the Lexmark WATERPROOF ink cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark INK CARTRIDGE WATERPROOF, Original, 70 g, 3072 pc(s), 2 year(s), 3580 kg, 48 pc(s)

Long summary description Lexmark WATERPROOF ink cartridge Original:
This is an auto-generated long summary of Lexmark WATERPROOF ink cartridge Original based on the first three specs of the first five spec groups.

Lexmark INK CARTRIDGE WATERPROOF. Type: Original. Package weight: 70 g. Products per pallet: 3072 pc(s). Archival storage life: 2 year(s), Gross weight of outer carton: 3580 kg, Quantity outer carton: 48 pc(s)

Features
Type *
Original
Packaging data
Package weight
70 g
Other features
Archival storage life
2 year(s)
Gross weight of outer carton
3580 kg
Quantity outer carton
48 pc(s)
Logistics data
Products per pallet
3072 pc(s)
Brand Image Product code Product Stock Price from
Greenman L620 ink cartridge 1 pc(s) Black Greenman L620 ink cartridge 1 pc(s) Black
(show image)
L620 L620 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)