location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark Forms Printer 2491 dot matrix printer 360 x 360 DPI 465 cps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Forms Printer 2491
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12T0602
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18040
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:31:50
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Lexmark Forms Printer 2491 dot matrix printer 360 x 360 DPI 465 cps :
The long product name of Lexmark Forms Printer 2491 dot matrix printer 360 x 360 DPI 465 cps. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Forms Printer 2491
More>>>
Lexmark Forms Printer 2491 dot matrix printer 360 x 360 DPI 465 cps:
The official description of Lexmark Forms Printer 2491 dot matrix printer 360 x 360 DPI 465 cps as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Model Performance, Extremely Versatile
Speed: 24 wire, fast draft: 465 characters per second (cps) at 12 cpi. Paper feed speed: Up to 7 inches per second (ips) Prints a wide range of media: 1+3 multi-part forms for 24-wire, plain paper and envelopes. Prints media of numerous sizes: 3" to 11.7" x 5.5" to 22". Prints media of varying thickness: 24-wire: Up to 0.014". Noise level: a quiet 53 dBA (front microphone NLQ mode).

Easy to Use
New ergonomic design with intuitive operator panel. Easy paper handling assured by single sheets and continuous forms loaded simultaneously. Fewer user interventions, thanks to standard-yield re-inking ribbon -- prints up to 4 million characters (in Draft mode at 10 cpi). Optional high-yield re-inking ribbon -- prints up to 8 million characters (in Draft mode at 10 cpi). Long printhead life for minimual user intervention Six languages supported in the setup menu: English, French, Italian, German, Spanish and Brazilian Portuguese.

Wide Range of Connectivity Options
Supports IBM PPDS emulation with euro support, EPSON emulation. Bidirectional parallel IEEE-1284 standard, USB standard, internal RS-232 serial option External Twinax and Coax Adapters for SCS, MarkNet X2000 Token-Ring and Ethernet print servers.

Short summary description Lexmark Forms Printer 2491 dot matrix printer 360 x 360 DPI 465 cps:
This short summary of the Lexmark Forms Printer 2491 dot matrix printer 360 x 360 DPI 465 cps data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark Forms Printer 2491, 465 cps, 360 x 360 DPI, A4 (210 x 297 mm), Bi-directional, 4 million characters, 9.8 kg

Long summary description Lexmark Forms Printer 2491 dot matrix printer 360 x 360 DPI 465 cps:
This is an auto-generated long summary of Lexmark Forms Printer 2491 dot matrix printer 360 x 360 DPI 465 cps based on the first three specs of the first five spec groups.

Lexmark Forms Printer 2491. Maximum print speed: 465 cps, Maximum resolution: 360 x 360 DPI. Maximum print size: A4 (210 x 297 mm). Print direction: Bi-directional, Print head life: 4 million characters. Weight: 9.8 kg. Dimensions (WxDxH): 634 x 290 x 195 mm, Media types supported: Multi-part forms; Single-part forms; Forms/Paper, Fonts included: Fast Draft; Draft; Courier; Gothic; Orator; Presentor; Prestige; Script

Printing
Maximum resolution *
360 x 360 DPI
Colour *
No
Maximum print speed *
465 cps
Paper handling
Maximum print size
A4 (210 x 297 mm)
Endurance
Print direction
Bi-directional
Print head life
4 million characters
Weight & dimensions
Weight
9.8 kg
Other features
Dimensions (WxDxH)
634 x 290 x 195 mm
I/O ports
Serial Adapter; RS-232C
Media types supported
Multi-part forms; Single-part forms; Forms/Paper
Paper handling
Front Tractor Feeder
Fonts included
Fast Draft; Draft; Courier; Gothic; Orator; Presentor; Prestige; Script
Minimum system requirements
Red Hat Linux 7.2/7.3/8.0; SUSE Linux 7.2/7.3/8.0; Windows 2000/98/NT/95/Me/XP; UNIX 4.0D/4.0F/5.1; HP-UX 10.20/11.00; IBM AIX 4.2.1/4.3.3/5.1/5.2; SCO OpenServer 5.0.5/5.0.6; SGI IRIX 6.5.x; Sun Solaris x86 7/8/9