location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 2480 Forms printer line matrix printer 240 x 144 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2480 Forms printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12T0502
Category:
Printer which prints a page-wide line of dots and builds up a line of text by printing a line of dots.
Line Matrix Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12871
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Lexmark 2480 Forms printer line matrix printer 240 x 144 DPI:
This short summary of the Lexmark 2480 Forms printer line matrix printer 240 x 144 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 2480 Forms printer, 9-pin, 240 x 144 DPI, 240 x 144 pixels, AC 120 V, 8 kg, Ethernet 10/100BaseTx

Long summary description Lexmark 2480 Forms printer line matrix printer 240 x 144 DPI:
This is an auto-generated long summary of Lexmark 2480 Forms printer line matrix printer 240 x 144 DPI based on the first three specs of the first five spec groups.

Lexmark 2480 Forms printer. Print head: 9-pin. Maximum resolution: 240 x 144 DPI, Resolution: 240 x 144 pixels. Power requirements: AC 120 V. Weight: 8 kg. Networking features: Ethernet 10/100BaseTx

Print technology
Print head
9-pin
Print quality
Maximum resolution
240 x 144 DPI
Resolution
240 x 144 pixels
Technical details
Noise level
53 dB
I/O ports
USB Parallel(IEEE 1284)
Power
Power requirements
AC 120 V
Weight & dimensions
Weight
8 kg
Network
Networking features
Ethernet 10/100BaseTx
System requirements
Compatible operating systems
-Microsoft Windows 2000 (Professional/Server/Advanced Server); -Microsoft Windows NT (4.00/4.00 Server); -Microsoft Windows Me; -Microsoft Windows XP (Home, Professional); -Red Hat Linux 7.2, 7.3, 8.0; -SuSE Linux 7.2, 7.3, 8.0; -Microsoft Windows Server 2003 (Standard, Enterprise); -Microsoft Windows 98 2nd edition;
Certificates
Certification
Energy Star, UL 60950-1, CSA, FCC Class B, CB IEC 60950-1, SEMKO, GS (TÜV), CE Class B, SMA C-Tick
Other features
Dimensions (WxDxH)
492 x 290 x 195 mm
Package dimensions (WxDxH)
609 x 408 x 325 mm