Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 2490 Forms printer dot matrix printer 360 x 360 DPI 465 cps

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2490 Forms printer
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12T0357
Category
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15793
This statistic is based on the 86107 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84085 free Open Icecat users.
Info modified on: 04 Apr 2019 03:55:58
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One Year on-site warranty
Long product name Lexmark 2490 Forms printer dot matrix printer 360 x 360 DPI 465 cps :
The short editorial description of Lexmark 2490 Forms printer dot matrix printer 360 x 360 DPI 465 cps

Forms Printer 2490 24-Pin 360 x 360 dpi Parallel and USB
More>>>
Lexmark 2490 Forms printer dot matrix printer 360 x 360 DPI 465 cps:
The official marketing text of Lexmark 2490 Forms printer dot matrix printer 360 x 360 DPI 465 cps as supplied by the manufacturer

- New two-layer operator panel for easier access to all printer functions
- 360 x 360 dpi resolution
- 300 million strokes per wire
- Parallel and USB interface

Short summary description Lexmark 2490 Forms printer dot matrix printer 360 x 360 DPI 465 cps:
This short summary of the Lexmark 2490 Forms printer dot matrix printer 360 x 360 DPI 465 cps data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 2490 Forms printer, 360 x 360 DPI, 465 cps, 328 cps, 53 dB, 8 kg, 492 x 290 x 195 mm

Long summary description Lexmark 2490 Forms printer dot matrix printer 360 x 360 DPI 465 cps:
This is an auto-generated long summary of Lexmark 2490 Forms printer dot matrix printer 360 x 360 DPI 465 cps based on the first three specs of the first five spec groups.

Lexmark 2490 Forms printer. Maximum resolution: 360 x 360 DPI. Maximum print speed: 465 cps, Normal print speed: 328 cps. Noise level: 53 dB. Weight: 8 kg. Dimensions (WxDxH): 492 x 290 x 195 mm, Media types supported: Multi-part Continuous Forms/Narrow Sheet Fed Paper/ Single-part Continuous Forms, Fonts included: Fast Draft, Draft, Courier, Gothic, Orator, Presentor, Prestige, Script - 10, 12, 15, 17.1, 20, 24...

Print quality
Colour *
No
Maximum resolution
Maximum printing resolution.
360 x 360 DPI
Printing
Maximum print speed *
Maximum device printing speed.
465 cps
Normal print speed
328 cps
Sound emission
Noise level
The amplitude level of the undesired background noise, usually measured in decibels (db).
53 dB
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
8 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
492 x 290 x 195 mm
Media types supported
The types of media which can be used with this product.
Multi-part Continuous Forms/Narrow Sheet Fed Paper/ Single-part Continuous Forms
Fonts included
Fast Draft, Draft, Courier, Gothic, Orator, Presentor, Prestige, Script - 10, 12, 15, 17.1, 20, 24 cpi
I/O ports
An interface on a device to which you can connect another device.
Centronics & USB
Standard media sizes
76 - 297 mm
Paper handling
List of the standard and optional input and output paper handling options available with this product.
Front Tractor Feeder
Customer service details