Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C910in Colour Laser Printer A3

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C910in Colour Laser Printer
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12N0070
Category
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14309
This statistic is based on the 86059 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84062 free Open Icecat users.
Info modified on: 04 Apr 2019 03:57:20
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Lexmark C910in Colour Laser Printer A3:
This short summary of the Lexmark C910in Colour Laser Printer A3 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C910in Colour Laser Printer, Colour, A3, 1200 sheets, 29 ppm

Long summary description Lexmark C910in Colour Laser Printer A3:
This is an auto-generated long summary of Lexmark C910in Colour Laser Printer A3 based on the first three specs of the first five spec groups.

Lexmark C910in Colour Laser Printer. Colour, Maximum duty cycle: 100000 pages per month. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 29 ppm. Standard input capacity: 1200 sheets, Standard output capacity: 650 sheets

Print technology
Colour *
Yes
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
100000 pages per month
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
29 ppm
Print speed (colour, normal quality, A4/US Letter)
29 ppm
Time to first page (black, normal)
15 s
Time to first page (colour, normal)
15 s
Input & output capacity
Standard input capacity *
The number of sheets of paper that can be held by a device.
1200 sheets
Standard output capacity *
The normal capacity for outputs for this product.
650 sheets
Maximum input capacity
5300 sheets
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
1650 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
The maximum size that an image can be printed with a good resolution.
A3 (297 x 420 mm)
Media types supported
The types of media which can be used with this product.
Karton, Enveloppen, Glossy papier, Papieren etiketten, Gewoon papier, Transparanten, Zware media - Index (tot 163 g/m2)
Performance
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
64 MB
Maximum internal memory *
The maximum amount of memory inside a product, usually measured in bytes e.g megabytes (MB) or gigabytes (GB).
512 MB
Printing noise level *
58 dB
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
400 MHz
Standby acoustic emission
48 dB
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
1250 W
Power consumption (PowerSave)
45 W
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
99 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
695 x 655 x 641 mm
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Other features
Networking features
Ethernet 10/100BaseTx
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
- Apple Mac OS 8.6 - 9.x; - Apple Mac OS X; - Citrix, MetaFrame en MetaFrame XP zijn geregistreerde handelsmerken van Citrix Systems, Inc. in de V.S. en/of andere landen. - Microsoft Windows 2000 Server met Terminal Services met Citrix MetaFrame XP Presentation Server of Citrix MetaFrame Presentation Server 3.0; - Microsoft Windows NT 4.0 Terminal Server met Citrix MetaFrame XP Presentation Server; - Caldera eDesktop 2.4; - Red Hat Linux 7.0, 7.1, 7.2; - SuSE Linux 7.1, 7.2, 7.3; - TurboLinux Workstation 6.0, 6.1; - Microsoft Windows 2000 (Professional/Server/Advanced Server); - Microsoft Windows 98, 2nd edition; - Microsoft Windows NT (4.00/4.00 Server); - Microsoft Windows 95 4.00.950 of hoger; - Microsoft Windows Me; - Microsoft Windows XP; - Novell Netware Enterprise Print Services (NEPS) met Lexmark NDPS IP Gateway; - Novell NetWare(R) 3.x, 4.x, 5.x, 6.x inclusief volledige NDS en NDPS ondersteuning; - Novell Distributed Print Services (NDPS) 2.0 of hoger met Lexmark Printing Solution; - IBM iSeries of IBM AS/400 systemen met TCP/IP met OS/400 V3R1 of hoger gebruik makend van OS/400 Host Print Transform; - Vrijwel elk platform met TCP/IP ondersteuning; - (SCO) UnixWare 7.0, 7.1, 7.1.1; - Gecertificeerd 'Solaris Ready' door Sun Microsystems; - Compaq (Digital) UNIX 4.0D; - Compaq Tru64 UNIX 4.0F, 5.1; - HP-UX 10.20, 11.00; - IBM AIX 4.2.1, 4.3.3, 5.1, 5.2; - SCO OpenServer 5.0.4, 5.0.5, 5.0.6; - SGI IRIX 6.5.x; - Sun Solaris 7, 8, 9; - Sun Solaris x86 7, 8, 9.
I/O ports
An interface on a device to which you can connect another device.
1 x Ethernet 10/100BaseTx; 1 x Eén vrij interne interfacekaart-slot; 1 x USB (compatibel met 2.0 specificaties).
Standard media sizes
# 10 envelop (105 x 241 mm), # 7 3/4 envelop (98 x 191 mm), # 9 envelop (98 x 225 mm), A3 (297 x 420 mm), A4 (210 x 297 mm), A5 (148 x 210 mm), B5 envelop (176 x 250 mm), C4 envelop (229 x 324 mm), C5 envelop (162 x 229 mm), DL envelop (110 x 220 mm), Executive (184 x 267 mm), JIS-B4 (257 x 364 mm), JIS-B5 (182 x 257 mm), Ledger (279 x 432 mm), Legal (216 x 356 mm), Letter (216 x 279 mm).
Maximum input capacity for envelopes
10
Customer service details