location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark E330, E332 High Yield toner cartridge Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E330, E332 High Yield Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12A8305
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65412
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 13:12:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark E330, E332 High Yield toner cartridge Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black toner page yield: 6000 pages
Long product name Lexmark E330, E332 High Yield toner cartridge Original Black :
The long product name of Lexmark E330, E332 High Yield toner cartridge Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

E330, E332 High Yield Toner Cartridge 6000 pages
More>>>
Lexmark E330, E332 High Yield toner cartridge Original Black:
The official description of Lexmark E330, E332 High Yield toner cartridge Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lexmark supplies are designed for the highest quality output, page after page. The Lexmark E330, E332 Toner Cartridges work only with the E330, E332 printers and are not compatible with any other Lexmark printers including the Lexmark E230 and E232. Cartridges designed for other Lexmark products will not work with the Lexmark E330 or E332. Average Cartridge Yield 6,000 standard pages. Declared yield value in accordance with ISO/IEC 19752.

Short summary description Lexmark E330, E332 High Yield toner cartridge Original Black:
This short summary of the Lexmark E330, E332 High Yield toner cartridge Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark E330, E332 High Yield Toner Cartridge, 6000 pages, Black

Long summary description Lexmark E330, E332 High Yield toner cartridge Original Black:
This is an auto-generated long summary of Lexmark E330, E332 High Yield toner cartridge Original Black based on the first three specs of the first five spec groups.

Lexmark E330, E332 High Yield Toner Cartridge. Black toner page yield: 6000 pages, Printing colours: Black

Features
Black toner page yield *
6000 pages
Type *
Original
Printing colours *
Black
Packaging data
Package dimensions (WxDxH)
385 x 102 x 145 mm
Packaging data
Package weight
910 g
Other features
Colour
No
Logistics data
Products per pallet
189 pc(s)
Brand Image Product code Product Stock Price from
Freecolor

Freecolor DRE330-FRC toner cartridge 1 pc(s) Black
(show image)
DRE330-FRC DRE330-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 1 Cartridge
(show image)
626868 1 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)