Lexmark logo

Lexmark Laser Printers - A4 Transparency 50 sheets

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58899
Info modified on:
23 Mar 2018, 10:08:45
Long product name Lexmark Laser Printers - A4 Transparency 50 sheets:

Optra E310 A4 transparanten (50 vel)

Lexmark Laser Printers - A4 Transparency 50 sheets:

This Mono Laser Transparency is developed to give the best printing results. It is printable on both sides which avoids feeding problems.

Compatible with E 210 / E310/ E312/ E312L/ E320/ E322 K1220 M410/ M412 Optra W810/ W820 4019/ 4028/ 4029/ 4027-4W/ 4037-5E/ 4039/ 4047-5E/ 4047-5W/ ValueWriter 200/ 400/ 600/ WinWriter 200/ 400/ 600.

Short summary description Lexmark Laser Printers - A4 Transparency 50 sheets:

Lexmark Laser Printers - A4 Transparency, 50 sheets, 222 x 312 x 13 mm, 0.57 g, 720 pc(s), 229 x 320 x 104 mm

Long summary description Lexmark Laser Printers - A4 Transparency 50 sheets:

Lexmark Laser Printers - A4 Transparency. Media sheets per package: 50 sheets, Package dimensions (WxDxH): 222 x 312 x 13 mm, Package weight: 0.57 g. Products per pallet: 720 pc(s). Case or master carton dimensions (W x D x H): 229 x 320 x 104 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.