Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X422 High Yield Return Program Print Cartridge Original Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X422 High Yield Return Program Print Cartridge
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12A4715 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0734646388276
Category
Toner cartridges for your laser printer or copier.
Toner Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109711
This statistic is based on the 87748 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85697 free Open Icecat users.
Info modified on: 21 May 2019 12:49:03
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Lexmark X422 High Yield Return Program Print Cartridge Original Black :
The short editorial description of Lexmark X422 High Yield Return Program Print Cartridge Original Black

Toner 12A4715 prebate black
More>>>
Lexmark X422 High Yield Return Program Print Cartridge Original Black:
The official marketing text of Lexmark X422 High Yield Return Program Print Cartridge Original Black as supplied by the manufacturer

The Lexmark X422 print cartridges are specifically designed to assure optimal print quality, with crisp, dark output from first print to last. Lexmark X422 print cartridges work only with X422 MFP and are not compatible with any other Lexmark printers. Cartridges designed for other Lexmark products will not work with X422.

Prebate™ supplies are now called Lexmark Return Program cartridges. Details of the license program remain the same. Only the name has changed. For a period of time, when you order a Return Program cartridge, you may receive a Prebate™ cartridge. We appreciate your patience during this transition. Lexmark Return Program Cartridges are sold at a discount versus the prices of regular cartridges in exchange for the customer's agreement to use the cartridge only once and return it only to Lexmark for remanufacturing or recycling. Regular cartridges without this license/agreement sold at regular prices are also available. Regular cartridges are also recyclable at no cost through Lexmark Cartridge Collection Program.

Short summary description Lexmark X422 High Yield Return Program Print Cartridge Original Black:
This short summary of the Lexmark X422 High Yield Return Program Print Cartridge Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X422 High Yield Return Program Print Cartridge, 12000 pages, Black

Long summary description Lexmark X422 High Yield Return Program Print Cartridge Original Black:
This is an auto-generated long summary of Lexmark X422 High Yield Return Program Print Cartridge Original Black based on the first three specs of the first five spec groups.

Lexmark X422 High Yield Return Program Print Cartridge. Black toner page yield: 12000 pages, Printing colours: Black

Features
Type *
Characteristics of the device.
Original
Printing colours *
The colours that can be produced by the printer.
Black
Black toner page yield *
12000 pages
Cartridge return & recycling
Yes
Country of origin
Country where the device is made.
Mexico
Approximate page yield (A4, black & white, ISO/IEC 19752)
Page yield at 5% coverage. ISO/IEC 19752:2004 is a international standard for determining the toner cartridge yield for monochromatic electrophotographic printers and multi-function devices that contain printer components. Here you can find the standard test page used for these tests: http://standards.iso.org/ittf/PubliclyAvailableStandards/c034911_ISO_IEC_19752_2004(E)_Test_Page.pdf
12.000 pages
Weight & dimensions
Package weight
Weight of the packaged product.
1.85 kg
Logistics data
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
50 pc(s)
Other features
Colour
No
Archival storage life
Length of time data can be stored safely on the media
2 year(s)
Country Distributor
Nederland 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Polska 1 distributor(s)
France 1 distributor(s)
Deutschland 5 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
Chile 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 1 distributor(s)
United States 1 distributor(s)
Australia 2 distributor(s)
Bulgaria 1 distributor(s)
Customer service details