Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark #90 / 12A1990E Photo Color Print Cartridge Original

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
#90 / 12A1990E Photo Color Print Cartridge
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12A1990BA
Category
Ink cartridges for inkjet printers.
Ink Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8978
This statistic is based on the 86438 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84462 free Open Icecat users.
Info modified on: 04 Apr 2019 07:26:33
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lexmark #90 / 12A1990E Photo Color Print Cartridge Original :
The short editorial description of Lexmark #90 / 12A1990E Photo Color Print Cartridge Original

#90 / 12A1990E Photo Color Print Cartridge
More>>>
Lexmark #90 / 12A1990E Photo Color Print Cartridge Original:
The official marketing text of Lexmark #90 / 12A1990E Photo Color Print Cartridge Original as supplied by the manufacturer

Page yields may vary based on factors such as machine model, media, print mode, print file type and print applications.
For use with the Lexmark Z715, Z703, Z705, P706, P707, Z22, Z31, Z32, Z42, Z43, Z51, Z52, Z53, Z45, Z45se, and 3200, 5700, 5770, 7000, 7200, 7200, and 7200V Color Jetprinters. Also for use with the X63, X85 and X125 AIOs. Also for use with the Lexmark Optra Color 40 and 45.

Short summary description Lexmark #90 / 12A1990E Photo Color Print Cartridge Original:
This short summary of the Lexmark #90 / 12A1990E Photo Color Print Cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark #90 / 12A1990E Photo Color Print Cartridge, Original, Inkjet printing, 95 g, 1728 pc(s), 109 x 64 x 51 mm, 1041 x 1219 x 1016 mm

Long summary description Lexmark #90 / 12A1990E Photo Color Print Cartridge Original:
This is an auto-generated long summary of Lexmark #90 / 12A1990E Photo Color Print Cartridge Original based on the first three specs of the first five spec groups.

Lexmark #90 / 12A1990E Photo Color Print Cartridge. Type: Original, Print technology: Inkjet printing. Package weight: 95 g. Quantity per pallet: 1728 pc(s). Package dimensions (WxDxH): 109 x 64 x 51 mm, Pallet dimensions (W x D x H): 1041 x 1219 x 1016 mm

Features
Type *
Characteristics of the device.
Original
Multipack *
The packaged item contains two or more products sold as a unit.
No
Print technology
Indicates the method used to print by this product.
Inkjet printing
Colour
Yes
Weight & dimensions
Package weight
Weight of the packaged product.
95 g
Logistics data
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
1728 pc(s)
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
109 x 64 x 51 mm
Pallet dimensions (W x D x H)
Size of pallets (Width x Depth x Height) in millimeters.
1041 x 1219 x 1016 mm
Customer service details