location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 80 Colour Print Cartridge ink cartridge Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
80 Colour Print Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12A1980
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23454
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2021 08:42:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lexmark 80 Colour Print Cartridge ink cartridge Original :
The long product name of Lexmark 80 Colour Print Cartridge ink cartridge Original. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

80 Colour Print Cartridge, 70g
More>>>
Lexmark 80 Colour Print Cartridge ink cartridge Original:
The official description of Lexmark 80 Colour Print Cartridge ink cartridge Original as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Genuine Lexmark cartridges generate optimum print quality using fade-resistant, concentrated dye based inks with small ink drop size for vibrant color, clarity and detail for brilliant photos and sharp images. For use with Lexmark Z11, Z31, 3200, 5000, 5700, 5770, 7000, 7200, and 7200V Color Jetprinters. Also for use with the Lexmark Optra Color 40 and Optra Color 45.

Short summary description Lexmark 80 Colour Print Cartridge ink cartridge Original:
This short summary of the Lexmark 80 Colour Print Cartridge ink cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 80 Colour Print Cartridge, Original, Optra Color 45 (0043J8038) Optra Color 45n (0043J8078) Lexmark 3200, 5000, 5700, 5770..., Inkjet printing, 50.8 mm, 47.6 mm, 104 mm

Long summary description Lexmark 80 Colour Print Cartridge ink cartridge Original:
This is an auto-generated long summary of Lexmark 80 Colour Print Cartridge ink cartridge Original based on the first three specs of the first five spec groups.

Lexmark 80 Colour Print Cartridge. Type: Original, Compatibility: Optra Color 45 (0043J8038) Optra Color 45n (0043J8078) Lexmark 3200, 5000, 5700, 5770..., Print technology: Inkjet printing. Width: 50.8 mm, Depth: 47.6 mm, Height: 104 mm. Products per pallet: 3072 pc(s)

Features
Print technology
Inkjet printing
Compatibility *
Optra Color 45 (0043J8038) Optra Color 45n (0043J8078) Lexmark 3200, 5000, 5700, 5770 (0017D0000) Lexmark Z11 and Z31 (0070D0000) Lexmark Optra Color 40 (0043J6038) Lexmark 7000, 7200, 7200V (0013B0000)
Type *
Original
Colour
Yes
Weight & dimensions
Width
50.8 mm
Depth
47.6 mm
Height
104 mm
Weight
70 g
Logistics data
Products per pallet
3072 pc(s)
Brand Image Product code Product Stock Price from
Ninestar

Ninestar NL-R1980CMY ink cartridge 1 pc(s) Cyan, Magenta, Yellow
(show image)
NL-R1980CMY NL-R1980CMY 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)