location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C780DTN Colour Laser Printer 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C780DTN Colour Laser Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10Z0202
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13561
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark C780DTN Colour Laser Printer 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 1200 x 1200 DPI
  • - A4 33 ppm
  • - Maximum duty cycle: 120000 pages per month
  • - Total input capacity: 500 sheets Total output capacity: 250 sheets
  • - Internal memory: 256 MB Built-in processor 133 MHz
Long product name Lexmark C780DTN Colour Laser Printer 1200 x 1200 DPI A4 :
The long product name of Lexmark C780DTN Colour Laser Printer 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C780DTN 256MB 33ppm 1200x1200dpi
More>>>
Lexmark C780DTN Colour Laser Printer 1200 x 1200 DPI A4:
The official description of Lexmark C780DTN Colour Laser Printer 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easy to use, the Lexmark C780dtn lets you boost productivity with up to 35 ppm (33 ppm A4) printing, and liven up your documents with brilliant color output. It also comes equipped with a rich range of security and cost-control features.

- High volume color laser printer
- Up to 35 ppm (33 ppm A4) mono, 31 ppm (29 ppm A4) color
- 1100-sheet maximum input capacity

Short summary description Lexmark C780DTN Colour Laser Printer 1200 x 1200 DPI A4:
This short summary of the Lexmark C780DTN Colour Laser Printer 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C780DTN Colour Laser Printer, Laser, Colour, 1200 x 1200 DPI, A4, 33 ppm, Network ready

Long summary description Lexmark C780DTN Colour Laser Printer 1200 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark C780DTN Colour Laser Printer 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark C780DTN Colour Laser Printer. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 120000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm. Network ready

Printing
Print speed (colour, normal quality, A4/US Letter)
29 ppm
Colour *
Yes
Print technology *
Laser
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Time to first page (black, normal)
11 s
Time to first page (colour, normal)
13 s
Features
Maximum duty cycle *
120000 pages per month
Number of print cartridges *
4
Page description languages *
PCL 5c, PCL 6, PDF 1.5, PostScript 3, PPDS, XHTML
Input & output capacity
Total input capacity *
500 sheets
Total output capacity *
250 sheets
Paper tray 2 input capacity
100 sheets
Maximum input capacity
1100 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Letter, Statement, Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, B5, C5, DL
Network
Network ready
Yes
Supported network protocols (IPv4)
TCP/IP, IPv4, IPX/SPX, AppleTalk, LexLink (DLC), TCP/IP IPv6
Management protocols
HTTP, HTTPs(SSL/TLS), SNMPv1, SNMPv2c, SNMPv3, WINS, SLPv1, IGMP, BOOTP, RARP, APIPA (AutoIP), DHCP, ICMP, DNS
Performance
Internal memory *
256 MB
Maximum internal memory
768 MB
Built-in processor
Yes
Processor model
800
Processor frequency
133 MHz
Sound pressure level (printing)
52 dB
Sound power level (standby)
30 dB
Design
Certification
CSA, ICES Class A, BSMI Class A, VCCI Class A, FCC Class A, UL 60950-1, IEC 60320-1, CE Class A, CB IEC 60950-1, IEC 60825-1, GS (TÜV), SEMKO, UL AR, CS, TÜV Rh, C-tick mark Class A, CCC Class A
Operational conditions
Operating temperature (T-T)
16 - 32 °C
Operating relative humidity (H-H)
8 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
60 kg
Dimensions (WxDxH)
734 x 470 x 604.5 mm
Packaging data
Package weight
100.7 kg
Other features
Mac compatibility
Yes
Standard input trays
2
Toner cartridge
CMYK
Compatible operating systems
Microsoft Windows 2000/NT/XP/Server 2003/Vista Apple Mac OS X Apple Mac OS 9.x Red Flag Linux Desktop 4.0, 5.0 Linpus Linux Desktop 9.2, 9.3 Red Hat Enterprise Linux WS 3.0, 4.0, 5.0 SUSE Linux Enterprise Server 8.0, 9.0, 10.0 Debian GNU/Linux 3.1 Linspire Linux 5.0 SUSE Linux 10.0, 10.1, 10.2
Package dimensions (WxDxH)
945 x 725 x 1320 mm