location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C780N Colour 1200 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C780N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10Z0200
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21716
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark C780N Colour 1200 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Colour
  • - 1200 x 1200 DPI
  • - 35 ppm
Long product name Lexmark C780N Colour 1200 x 1200 DPI :
The long product name of Lexmark C780N Colour 1200 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C780N Laser Printer - Color Laser - 35 ppm Mono - 31 ppm Color
More>>>
Lexmark C780N Colour 1200 x 1200 DPI:
The official description of Lexmark C780N Colour 1200 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for your high-volume printing needs, the Lexmark C780n offers outstanding color quality and rapid print speeds up to 35 ppm (33 ppm A4) in mono, or 31 ppm (29 ppm A4) in color. You can liven up everything from office memos to important business reports with Lexmark’s newly enhanced color toner – and get brilliant results you can be proud of. Robust and reliable, the C780n comes network-ready and is just as easy to operate as it is to set up. The front-loading consumables take just seconds to replace, while the intuitive operator panel coaches your end-users through printing and maintenance tasks with ease.

Short summary description Lexmark C780N Colour 1200 x 1200 DPI:
This short summary of the Lexmark C780N Colour 1200 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C780N, Colour, 1200 x 1200 DPI, 35 ppm, Network ready

Long summary description Lexmark C780N Colour 1200 x 1200 DPI:
This is an auto-generated long summary of Lexmark C780N Colour 1200 x 1200 DPI based on the first three specs of the first five spec groups.

Lexmark C780N. Colour, Maximum resolution: 1200 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 35 ppm. Network ready

Printing
Print speed (colour, normal quality, A4/US Letter)
33 ppm
Colour *
Yes
Duplex printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Input & output capacity
Maximum input capacity
1100 sheets
Network
Network ready
Yes
Other features
Print speed (colour, full-page colour, normal quality, A4)
31 ppm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:47:20
Uk has collected 6 expert reviews for Lexmark C780N Colour 1200 x 1200 DPI and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-10-03 22:47:20
Lexmarks C780n colour laser printer is pricey, but it pays for itself with its fast performance and exemplary print quality. The Lexmark C780n performed very well in our tests. It printed plain text at a snappy pace of 26.1 pages per minute (ppm)...
Bottom line With all its speed and skill, the Lexmark C780n is a good bet for a busy or growing office. In this price range, at least. Melissa Riofrio Lowest online price: ££580.81...
70%
alphr.com
Updated:
2011-10-03 22:47:20
If the Labs were a wrestling match, the Lexmark C780n would have taken the title in the first round. Its by far the biggest and heaviest laser in this group test - a real monster of a printer. Given its gargantuan proportions, it isnt surprising to f...
Bottom line Top-notch print quality makes this a contender, but it isnt as fast as it looks...
83%
pcauthority.com.au
Updated:
2011-11-05 10:11:21
If the group test were a wrestling match, the Lexmark C780n would have taken the title in the first round. It’s by far the biggest and heaviest laser in this group test – a real monster of a printer.Given its gargantuan proportions, it isn’t surprising...
Bottom line Top-notch print quality makes this a contender, but it isn’t fast...
83%
infoworld.com
Updated:
2011-10-03 22:47:20
With all its speed and skill, the C780n might have rated higher, if not for its dicey reliability rating. For a busy or growing office, however, it's a good bet in this price range.
70%
pcworld.com_techhive.com
Updated:
2011-10-03 22:47:20
For busy offices, the speed and print quality of this color laser printer are worth the cost--despite its subpar reliability.
Good Very fast, Cheap consumables...
Bad Very expensive, Bulky...
Bottom line For busy offices, the speed and print quality of this color laser printer are worth the cost--despite its subpar reliability.
71%
v3.co.uk
Updated:
2011-10-03 22:47:20
Colour laser printers keep getting faster and the new C780n from Lexmark is no exception, its A4 engine spitting out up to 29 colour pages per minute (ppm) or 33 in black and white. It also boasts an input capacity of over 1,000 sheets and affordable...
Good Fast single-pass laser engine; mixed networking support; easy-change consumables; optional duplexer...
Bad Duplexer and second paper tray bump up the price; you may have to experiment with colour settings for best results...
Bottom line This very capable colour laser has the capacity and speed to replace separate mono and colour devices on a small-business network...
80%