Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C782N Colour 2400 x 600 DPI A4

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C782N
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10Z0100
Category
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14020
This statistic is based on the 85082 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83123 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:28
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One Year Onsite Repair
Long product name Lexmark C782N Colour 2400 x 600 DPI A4 :
The short editorial description of Lexmark C782N Colour 2400 x 600 DPI A4

LASER COLOR C782N
More>>>
Lexmark C782N Colour 2400 x 600 DPI A4:
The official marketing text of Lexmark C782N Colour 2400 x 600 DPI A4 as supplied by the manufacturer

Ride the wave of colour!

Colour is the future of office printing, and now Lexmark lets you get in on the action like never before! From memos and business reports to eye-catching catalogues, Lexmark’s C780n and C782n laser printers give you everything you need to produce brilliant colour documents in-house. With our newly enhanced toner and long-term colour-science expertise, the results speak for themselves: crisp, professional-looking text, rich flesh tones and consistent images every time, from first page to last.

Easier than ever to manage

What better way to boost productivity than by offering your employees a simple and secure new way of working? These printers are remarkably simple at every level, from set-up to maintenance. The front-loading consumables take just seconds to replace, while the intuitive operator panel coaches your end-users through printing and maintenance tasks with ease. And thanks to the cutting-edge security features with convenient numeric pad, you’re always ensured true confidential printing.

Serious performance for high-volume printing

Robust and reliable, the Lexmark C780n and C782n come network-ready and integrate seamlessly into your existing network environment. In virtually no time at all you’ll be set up and running through your heaviest print jobs at record speeds! Besides their competitive time to first page, both printers are incredibly fast. In fact, the C782n can reach up to 38 ppm in mono and 33 ppm in colour. So you can reduce the paper wait and get your documents in your hands faster.

No worries – colour costs are under control!

The Lexmark C780n and C782n were designed to put you in total control of colour costs. In addition to high-yield cartridges and a low cost per page, both printers come equipped with Lexmark’s unique ColorCare technology, a complete range of colour-cost-control tools. This includes convenient budgetfriendly features, such as userspecific colour-print-permission settings, which let you limit which users can print in colour based on their specific job functions.

Lexmark’s guarantee to you

At Lexmark, we’re always working hard to ensure you maximum productivity and minimum downtime. Our C780n and C782n colour laser printers include our solid service guarantee of One-year On Site Repair, with a response time of next business day (in serviceable areas). For an even greater level of peace of mind, you can opt for one of our extended-guarantee service offerings. For more information on any of these offerings, just contact your local dealer or visit us today at www.lexmark.co.uk.

Cost savings & environmental features

Energy Star compliant (C782dn & dtn)
Optional duplex printing, print and hold (verify print), multi-up printing and quality printing on recycled paper help reducing paper consumption
Selectable toner-saving modes help reducing the amount of toner used on a page
Extra High yield and Return Programme cartridges, plus end-of-life product management help reducing landfill

Short summary description Lexmark C782N Colour 2400 x 600 DPI A4:
This short summary of the Lexmark C782N Colour 2400 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C782N, Laser, Colour, 2400 x 600 DPI, A4, 500 sheets, 38 ppm

Long summary description Lexmark C782N Colour 2400 x 600 DPI A4:
This is an auto-generated long summary of Lexmark C782N Colour 2400 x 600 DPI A4 based on the first three specs of the first five spec groups.

Lexmark C782N. Print technology: Laser, Colour, Number of print cartridges: 4, Maximum duty cycle: 150000 pages per month, Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 38 ppm. Standard input capacity: 500 sheets, Standard output capacity: 250 sheets. Network ready

Print technology
Colour *
Yes
Maximum resolution *
Maximum printing resolution.
2400 x 600 DPI
Number of print cartridges *
The amount of print cartridges. A print cartridge is a container holding a quantity of ink which is inserted into a inkjet printer mechanism.
4
Standard printer languages *
A printer (control) language or page description language (PDL) is a language that describes the appearance of a printed page more efficiently than a bitmap. PostScript, one of the most noted page description languages, is a complete programming language.
PCL 5c,PCL 6,PDF 1.5,PostScript 3,PPDS,XHTML
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
150000 pages per month
Print technology *
Indicates the method used to print by this product.
Laser
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
38 ppm
Print speed (colour, normal quality, A4/US Letter)
33 ppm
Time to first page (black, normal)
11 s
Time to first page (colour, normal)
13 s
Input & output capacity
Standard input capacity *
The number of sheets of paper that can be held by a device.
500 sheets
Standard output capacity *
The normal capacity for outputs for this product.
250 sheets
Input capacity (tray 2)
100 sheets
Maximum input capacity
3100 sheets
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
900 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Standard tray media types *
The types of media which are used in the printer/photocopier trays e.g. glossy paper, photo paper, envelopes.
Envelopes,Glossy paper,Labels,Plain paper,Transparencies
ISO A-series sizes (A0...A9) *
Different sizes of paper from A0 (big) to A9 (small). A4 is the most common size used for printing documents.
A4,A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Letter, Statement, Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4,9,10,B5,C5,DL
Networking
Network ready *
Indicates whether the product is network-ready out of the box.
Yes
Management protocols
HTTP, HTTPs(SSL/TLS), SNMPv1, SNMPv2c, SNMPv3, WINS, SLPv1, IGMP, BOOTP, RARP, APIPA (AutoIP), DHCP, ICMP, DNS
Networking
Supported network protocols (IPv4)
TCP/IP, IPv4, IPX/SPX, AppleTalk, LexLink (DLC), TCP/IP IPv6
Performance
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
256 MB
Maximum internal memory *
The maximum amount of memory inside a product, usually measured in bytes e.g megabytes (MB) or gigabytes (GB).
768 MB
Built-in processor *
Yes
Printing noise level *
53 dB
Processor model
The model number for the processor in a computer.
800
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
133 MHz
Standby acoustic emission
30 dB
Certification
CSA, ICES Class A, BSMI Class A, VCCI Class A, FCC Class A, UL 60950-1, IEC 60320-1, CE Class A, CB IEC 60950-1, IEC 60825-1, GS (TÜV), SEMKO, UL AR, CS, TÜV Rh, C-tick mark Class A, CCC Class A
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
16 - 32 °C
Operating relative humidity (H-H)
8 - 80%
Operating altitude
0 - 3048 m
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
47.7 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
604.5 x 470 x 528 mm
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
795 x 650 x 810 mm
Logistics data
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
1 pc(s)
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Standard input trays
2
Toner cartridge
CMYK
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 2000/NT/XP/Server 2003/Vista Apple Mac OS X Apple Mac OS 9.x Red Flag Linux Desktop 4.0, 5.0 Linpus Linux Desktop 9.2, 9.3 Red Hat Enterprise Linux WS 3.0, 4.0, 5.0 SUSE Linux Enterprise Server 8.0, 9.0, 10.0 Debian GNU/Linux 3.1 Linspire Linux 5.0 SUSE Linux 10.0, 10.1, 10.2
Authentication method
MD5, MSCHAPv2, LEAP, PEAP, TLS, TTLS
Source Testseek summary Average rating
Reviews
Updated:
2011-08-24 02:14:29
Testseek has collected 1 expert review for Lexmark C782N Colour 2400 x 600 DPI A4 and the rating is 70 of 100. Click below and use Testseek to find all ratings, product awards and conclusions.
70%
Source Review comments Score
pcmag.com
Updated:
2011-08-24 02:14:29
Lexmarks color laser printers are usually impressive machines. The Lexmark C782n ($1,299 direct) is no exception. Rated at a substantial 40 pages per minute (ppm) for monochrome printing and 35 ppm for color, the C782n delivers good speed, reasonabl...
Good Reasonably fast. Good paper handling standard and excellent paper-handling options. Prints from USB key.
Bad Although text quality is easily good enough for most business needs, its not quite a match for most other lasers.
Bottom line The Lexmark C782n offers reasonable speed and quality along with excellent paper-handling options for the small to medium-size office or workgroup its meant for...
70%
Customer service details