Long product name Lexmark No.27 Moderate Use Color Print Cartridge BLISTER ink cartridge Original
:
#27 Moderate Use Color Print Cartridge
The long product name of Lexmark No.27 Moderate Use Color Print Cartridge BLISTER ink cartridge Original. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
#27 Moderate Use Color Print Cartridge
More>>>
Lexmark No.27 Moderate Use Color Print Cartridge BLISTER ink cartridge Original:
The official description of Lexmark No.27 Moderate Use Color Print Cartridge BLISTER ink cartridge Original as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
#27 Color Print Cartridges are ideal for printer owners who print occasionally or who want to adapt the cartridges they buy to the kind of printing they do. #27 Cartridges provide occasional users with the capacity and yield best adapted to their occasional printing needs.
Short summary description Lexmark No.27 Moderate Use Color Print Cartridge BLISTER ink cartridge Original:
This short summary of the Lexmark No.27 Moderate Use Color Print Cartridge BLISTER ink cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.
Lexmark No.27 Moderate Use Color Print Cartridge BLISTER, Original, Inkjet printing
Long summary description Lexmark No.27 Moderate Use Color Print Cartridge BLISTER ink cartridge Original:
This is an auto-generated long summary of Lexmark No.27 Moderate Use Color Print Cartridge BLISTER ink cartridge Original based on the first three specs of the first five spec groups.
Lexmark No.27 Moderate Use Color Print Cartridge BLISTER. Type: Original, Print technology: Inkjet printing