location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark Black No. 17 ink cartridge 1 Cartridge Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Black Ink Cartridge No. 17
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10NX217E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646964395 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82074
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:42:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark Black No. 17 ink cartridge 1 Cartridge Original
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black
  • - Black ink type: Pigment-based ink
  • - 1 Cartridge
Long product name Lexmark Black No. 17 ink cartridge 1 Cartridge Original :
The long product name of Lexmark Black No. 17 ink cartridge 1 Cartridge Original. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Black Ink Cartridge No. 17
More>>>
Lexmark Black No. 17 ink cartridge 1 Cartridge Original:
The official description of Lexmark Black No. 17 ink cartridge 1 Cartridge Original as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

#17 Black Print Cartridges are ideal for printer owners who print occasionally or who want to adapt the cartridges they buy to the kind of printing they do. #17 Cartridges provide occasional users with the capacity and yield best adapted to their occasional printing needs.

Short summary description Lexmark Black No. 17 ink cartridge 1 Cartridge Original:
This short summary of the Lexmark Black No. 17 ink cartridge 1 Cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark Black Ink Cartridge No. 17, Black, Pigment-based ink, 1 Cartridge

Long summary description Lexmark Black No. 17 ink cartridge 1 Cartridge Original:
This is an auto-generated long summary of Lexmark Black No. 17 ink cartridge 1 Cartridge Original based on the first three specs of the first five spec groups.

Lexmark Black Ink Cartridge No. 17. Black ink type: Pigment-based ink, Printing colours: Black, Quantity per pack: 1 Cartridge

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Quantity per pack *
1 Cartridge
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black
Colour
No
Weight & dimensions
Package weight
0.05 g
Logistics data
Products per pallet
4032 pc(s)
Pallet gross weight
2.76 kg
Other features
Case or master carton weight
0.2 kg
Case or master carton quantity
48 pc(s)
Other features
Case or master carton dimensions (W x D x H)
243 x 155 x 400 mm
Larger master carton dimensions (WxDxH)
243 x 155 x 400
Pallet dimensions (W x D x H)
1016 x 1219 x 1192 mm
Package dimensions (WxDxH)
70 x 38 x 98 mm
Archival storage life
2 year(s)
Gross weight (outer carton)
2.76 kg (6.09 lbs)
Gross weight of outer carton
2.76 kg
Package dimensions (W x D x H)
70 x 38 x 98 mm (2.76 x 1.5 x 3.86")
Pallet dimensions (W x D x H) (imperial)
1016 x 1219.2 x 1192 mm (40 x 48 x 46.9")
Quantity outer carton
48 pc(s)
Quick order code
17
Package weight (imperial)
0.0499 kg (0.11 lbs)
Brand Image Product code Product Stock Price from
Lexmark 100XL ink cartridge 1 pc(s) Original Black Lexmark 100XL ink cartridge 1 pc(s) Original Black
(show image)
14N1068E 100XL 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark No.37XL Color Return Program Print Cartridge ink cartridge Original High (XL) Yield Black Lexmark No.37XL Color Return Program Print Cartridge ink cartridge Original High (XL) Yield Black
(show image)
18C2180E No.37XL Color Return Program Print Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark N° 36XL Black Return Program Print Cartridge ink cartridge 1 Cartridge Original Lexmark N° 36XL Black Return Program Print Cartridge ink cartridge 1 Cartridge Original
(show image)
18C2170E N° 36XL Black Return Program Print Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)