Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark Z1420 Wireless Color Printer inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z1420 Wireless Color Printer
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10M0900
Category
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9205
This statistic is based on the 85053 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83094 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:28
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lexmark Z1420 Wireless Color Printer inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi :
The short editorial description of Lexmark Z1420 Wireless Color Printer inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi

Z1420 Wireless Color Printer - 4800x1200 DPI, USB 2.0, Wi-Fi, PC & Mac
More>>>
Lexmark Z1420 Wireless Color Printer inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi:
The official marketing text of Lexmark Z1420 Wireless Color Printer inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi as supplied by the manufacturer

The Z1420 Wireless Color Printer offers the convenience of wireless combined with fast, sharp results.

- This compact desktop printer offers fast, sharp and reliable results.
- Built-in 802.11g wireless technology. Compatible with 802.11b.
- Print fast! Up to 24 ppm black and 18 ppm color.
- Create brilliant photos with optional 6-color printing.
- Professional quality text and graphics with up to 4800 dpi.
- For your best cost per page, high yield black and color cartridges are available.

Short summary description Lexmark Z1420 Wireless Color Printer inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi:
This short summary of the Lexmark Z1420 Wireless Color Printer inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark Z1420 Wireless Color Printer, 3000 pages per month, 4800 x 1200 DPI, 12 ppm, 18 ppm, 24 ppm, 5 ppm

Long summary description Lexmark Z1420 Wireless Color Printer inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of Lexmark Z1420 Wireless Color Printer inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Lexmark Z1420 Wireless Color Printer. Maximum duty cycle: 3000 pages per month, Maximum resolution: 4800 x 1200 DPI. Print speed (black, normal quality, A4/US Letter): 12 ppm, Print speed (colour, draft quality, A4/US Letter): 18 ppm, Print speed (black, draft quality, A4/US Letter): 24 ppm. Auto document feeder (ADF) input capacity: 100 sheets. Maximum ISO A-series paper size: A4, Standard tray media types: Card stock,Coated paper,Envelopes,Glossy paper,Iron-On Transfers,Labels,Photo paper,Plain..., ISO A-series sizes (A0...A9): A4,A5. Optional connectivity: Ethernet

Print technology
Colour *
Yes
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
3000 pages per month
Maximum resolution *
Maximum printing resolution.
4800 x 1200 DPI
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
12 ppm
Print speed (colour, draft quality, A4/US Letter)
18 ppm
Print speed (black, draft quality, A4/US Letter)
24 ppm
Print speed (colour, normal quality, A4/US Letter)
5 ppm
Input capacity
Auto document feeder (ADF) input capacity
Number of sheets this product can hold in its ADF tray; expressed in sheets
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Standard tray media types *
The types of media which are used in the printer/photocopier trays e.g. glossy paper, photo paper, envelopes.
Card stock,Coated paper,Envelopes,Glossy paper,Iron-On Transfers,Labels,Photo paper,Plain paper,Transparencies
ISO A-series sizes (A0...A9) *
Different sizes of paper from A0 (big) to A9 (small). A4 is the most common size used for printing documents.
A4,A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
2l, Executive, hagaki card, index card, l, Legal, Statement, Letter
Envelopes sizes
6 3/4,7 3/4,9,10,B5,C5,C6,DL
Kakugata sizes (3...6)
3, 4, 5, 6
Chokei sizes (3...40)
3, 4, 40
Paper handling
A6 Card
Yes
Ports & interfaces
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Optional connectivity
Ethernet
Sound emission
Operating acoustic emission
52 dB
System requirements
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000/XP/XP x64/Vista Mac OS X 10.4.4-10.4.x Mac OS X 10.3.x-10.4.x
Features
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Market positioning *
Home & Office
Certification
FCC Class B, UL 60950, CE Class B, CB IEC 60950 IEC 60825-1, C-tick Class B, CCC Class B, CSA, ICES Class B, GS (TÜV), SEMKO
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.61 kg
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
573 x 197 x 280 mm
Technical details
Network ready
Indicates whether the product is network-ready out of the box.
Yes
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
459 x 198.5 x 120.6 mm
Print technology
Indicates the method used to print by this product.
Inkjet
Networking features
IEEE 802.11g
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:48:25
Testseek has collected 15 expert reviews for Lexmark Z1420 Wireless Color Printer inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
65%
Source Review comments Score
macworld.co.uk
Updated:
2011-10-03 22:48:25
One of the neatest features on Lexmark’s Z1420 is that it comes with 802.11g and 802.11b compatible wireless built in. This is handy for the growing number of people who prefer to work purely from a laptop. Not having to plug it into a single comput...
Good Wireless networking, stylish Mac-friendly casing, decent print quality...
Bad Quite slow printing speed, flimsy construction, software is basic and isn’t designed for the Mac Min specs: Min specs: Mac OS X 10.3...
60%
expertreviews.co.uk
Updated:
2011-10-03 22:48:25
It prints without wires! Eventually. Cheap wireless printing, with big compromises. The Z1420 is the cheapest wireless printer currently available, which is not to be sniffed at if you like to wander around your home or office with your WiFi laptop...
60%
techradar.com
Updated:
2011-10-03 22:48:25
While many users are used to having their laptops connected to a wireless router, the most common way to add a printer is via a cable to the network. The Lexmark Z1420 (£50 inc. VAT) does away with this by incorporating 802.11g into the printer itself...
Good Uncomplicated setup, Good print quality and speed...
Bad No ad-hoc connectivity, Flimsy paper tray...
Bottom line While many users are used to having their laptops connected to a wireless router, the most common way to add a printer is via a cable to the network. The Lexmark Z1420 (£50 inc. VAT) does away with this by incorporating 802.11g into the printer itself...
70%
pcadvisor.co.uk
Updated:
2011-10-03 22:48:25
Portability is high on the list of requirements when choosing a printer. The Lexmark Z1420 Wi-Fi printer is lightweight and has a slim design - making it a very portable printer. The Lexmark Z1420 Wi-Fi printers wireless capabilities enable printin...
Bottom line Although the Lexmark Z1420 Wi-Fi printer is inexpensive and easy to use, we are surprised at the lack of such features as PictBridge support and memory card slots. Even if some of the Wi-Fi facilities are being used, we still suspect many a user will...
100%
svmlemag.fr
Updated:
2011-10-03 22:48:25
Trop chères, les imprimantes sans fil Wi-Fi ? Pas chez Lexmark, qui lance un modèle à moins de 80 €, le moins cher du marché. Comme les grandes, la Z1420 intègre un module sans fil 802.11g en plus de la classique prise USB et s’installe en quelques m...
Good Bel effort de démocratisation du WiFi ! On aime bien aussi l’interface de réglage complète et intuitive de cette petite jet d’encre réseau.
Bad Avec les cartouches d’origine, les photos ne sont pas aussi belles que chez les concurrents. La Z1420 est aussi bien lente.
60%
01net.com
Updated:
2011-10-03 22:48:25
Toujours soucieux dinnover et de proposer des produits à la fois attrayants et performants à un prix très abordable, Lexmark présente sa nouvelle collection 2007 de jets dencre : six modèles (quatre multifonctions et deux imprimantes). La particulari...
Good Bon rapport qualité/prix, Connexion WiFi, Vitesse dimpression, Facilité dinstallation, Prix intéressant...
Bad Design un peu austère, Système à encres couleurs non séparées, Pas de lecteur de cartes mémoire, Port USB non compatible PictBridge...
Bottom line Toujours soucieux dinnover et de proposer des produits à la fois attrayants et performants à un prix très abordable, Lexmark présente sa nouvelle collection 2007 de jets dencre : six modèles (quatre multifonctions et deux imprimantes). La particulari...
0%
computerbild.de
Updated:
2011-10-03 22:48:25
Ein Alleskönner ist der Z1420 von Lexmark nicht. Wo die Stärken und Schwächen des Tintenstrahldruckers liegen lesen Sie im Test von COMPUTER BILD. Besonders im Bereich Text konnte er die Experten im Labor nicht überzeugen.
0%
komputer.dk
Updated:
2011-10-03 22:48:25
Det bedste ved Lexmark Z1420 er det flotte og meget simple design. Den fylder ikke ret meget på skrivebordet, og med den indbydende kridhvide plastikskal er den en fryd for øjet. Tilslutningsmulighederne er også interessante, og printeren kan både tils...
40%
trustedreviews.com
Updated:
2011-10-03 22:48:25
Lexmark's big selling-point for the Christmas season, 2007 will be Wi-Fi, a wireless connection for most of the ink-jet printers and all-in-ones in its new range. The Z1420 is the cheapest Wi-Fi printer in that range, and possibly the cheapest Wi-Fi print...
70%
computershopper.com
Updated:
2011-10-03 22:48:25
The Lexmark Z1420 is one of the least-expensive printers weve seen with built-in wireless networking, and it offers performance and print quality on a level with wired printers that cost the same amount. The included drivers for both Windows...
Good Inexpensive; easy to use; generally speedy performance for its class...
Bad Slow photo prints; feels flimsy...
Bottom line The Z1420 packs much better performance and print quality than youd expect from a printer this inexpensive...
78%
smartson.se
Updated:
2011-10-03 22:48:25
Om det är en billig skrivare med trådlöst nätverk som man är på jakt efter så tycker testarna att Lexmark Z1420 är ett bra val. Men både utskriftshastighet och kvalitet har sina brister.
0%
Show all
Customer service details