Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X85 12 ppm 4800 x 1200 DPI

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X85
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10K0503
Category
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunctionals
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10720
This statistic is based on the 86030 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84054 free Open Icecat users.
Info modified on: 17 Apr 2019 10:13:37
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Lexmark X85 12 ppm 4800 x 1200 DPI :
The short editorial description of Lexmark X85 12 ppm 4800 x 1200 DPI

Lexmark X85 All-in-One print: 12ppm bl 6 ppm col 4800x1200dpi
More>>>
Lexmark X85 12 ppm 4800 x 1200 DPI:
The official marketing text of Lexmark X85 12 ppm 4800 x 1200 DPI as supplied by the manufacturer

You enjoy the convenience of having a copier at home for sharing photos and texts with your friends and family or for copying official documents and forms. The X85 is a compact stand-alone color copier that does much more than just copy; it`s a genuine imaging center!

Short summary description Lexmark X85 12 ppm 4800 x 1200 DPI:
This short summary of the Lexmark X85 12 ppm 4800 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X85, Colour printing, 4800 x 1200 DPI, Colour copying, Colour scanning

Long summary description Lexmark X85 12 ppm 4800 x 1200 DPI:
This is an auto-generated long summary of Lexmark X85 12 ppm 4800 x 1200 DPI based on the first three specs of the first five spec groups.

Lexmark X85. Printing: Colour printing. Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 6 ppm. Copying: Colour copying, Scanning: Colour scanning

Features
Printing *
Producing a paper copy of information stored on a computer.
Colour printing
Copying *
Description of copying function (colour or monochrome).
Colour copying
Scanning *
To convert a document or picture into digital form for storage or processing on a computer, by scanning it using a scanner.
Colour scanning
Faxing *
To send an exact copy of a document made by electronic scanning and transmitted as data by telecommunications links.
No
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Market positioning *
Home & Office
Digital sender *
Device similar to a scanner which converts paper documents into digital information for emailing, archiving, document management and more.
No
Number of print cartridges *
The amount of print cartridges. A print cartridge is a container holding a quantity of ink which is inserted into a inkjet printer mechanism.
2
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
12 ppm
Maximum resolution *
Maximum printing resolution.
4800 x 1200 DPI
Print speed (colour, normal quality, A4/US Letter)
6 ppm
Copying
Copy speed (black, normal quality, A4)
10 cpm
Copy speed (colour, normal quality, A4)
3 cpm
Scanning
Input colour depth
Colour depth of the input into the product. The colour depth is either the number of bits used to indicate the color of a single pixel, in a bitmapped image or video frame buffer, or the number of bits used for each color component of a single pixel. High-end laptops have 24-bit colour depth.
48 bit
Input & output capacity
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
50 sheets
Performance
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
8.5 MB
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Minimum system requirements
Win98/Me: Pentium 200Mhz, 64MB RAM, 286MB Hard Disk space; Win2000: Pentium 200Mhz, 128MB RAM, 286MB Hard Disk space; WinXP: Pentium 300Mhz, 128MB RAM, 500MB Hard Disk space; Mac OS 8.6, 9.x: G3 300Mhz, 64MB RAM, 250MB Hard Disk space; Mac OS 10.0, 10.1: G3 300Mhz, 128MB RAM, 250MB Hard Disk space
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Printer Drivers, Scan & Copy control program, OCR software, Photo Edition software, Fax software (Windows only), User Guide
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
7 kg
Other features
Standard input trays
A4, A5, A6, B5, Letter, Legal, Executive, Postcard, Photo (4x6"), Index (3x5"), Hagaki, Banner (Letter & A4), multiple envelope sizes
Networking features
No
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
460 x 360 x 270 mm
Power requirements
200-240V, 50/60Hz
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 98SE/Me/2000/XP, Apple Mac OS 8.6/9.x/10.0/10.1
Colour all-in-one functions
copy,print,scan
Customer service details