Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark K T630n VE DE 64MB 33ppm 1200dpi A4

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K T630n VE DE 64MB 33ppm 1200dpi A4
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10G2210/KIT
Category
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8617
This statistic is based on the 87722 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85686 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Limited warranty - 1 year - on-site.
Long product name Lexmark K T630n VE DE 64MB 33ppm 1200dpi A4 :
The short editorial description of Lexmark K T630n VE DE 64MB 33ppm 1200dpi A4

BUNDEL- 2 VOOR DE PRIJS VAN 1 - Lexmark T630n VE laserprinter (Value Edition met 5k cartridge)
More>>>
Lexmark K T630n VE DE 64MB 33ppm 1200dpi A4:
The official marketing text of Lexmark K T630n VE DE 64MB 33ppm 1200dpi A4 as supplied by the manufacturer

The Lexmark T630 series gives you more flexibility for your evolving needs. It integrates easily into your existing network infrastructure and offers a wide range of options, including duplex, finishing and other features. Additionally, at any moment you can upgrade to a complete multifunction solution to consolidate copy, fax, scan and email functions into one solid device.
-With the T630 series, achieving higher performance is simpler than ever. The supplies are easy to install and compatible with the other models of this family (T632 and T634). Its internal PDF function provides "drag and print" simplicity for printing graphic files without additional applications. You'll eliminate helpdesk calls with the MarkVision printer-management software.

Short summary description Lexmark K T630n VE DE 64MB 33ppm 1200dpi A4:
This short summary of the Lexmark K T630n VE DE 64MB 33ppm 1200dpi A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark K T630n VE DE 64MB 33ppm 1200dpi A4, Laser, A4, 33 ppm

Long summary description Lexmark K T630n VE DE 64MB 33ppm 1200dpi A4:
This is an auto-generated long summary of Lexmark K T630n VE DE 64MB 33ppm 1200dpi A4 based on the first three specs of the first five spec groups.

Lexmark K T630n VE DE 64MB 33ppm 1200dpi A4. Print technology: Laser. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm. Display: LCD

Printing
Colour *
No
Print technology *
Indicates the method used to print by this product.
Laser
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
33 ppm
Features
Page description languages *
PCL 6
Input & output capacity
Total output capacity *
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
The maximum size that an image can be printed with a good resolution.
210 x 297 mm
Media types supported
The types of media which can be used with this product.
Envelopes, transparencies, labels, plain paper, cards, polyester labels, dual web labels, vinyl labels
Performance
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
64 MB
Design
Display
The description of display that can includes display type, resolution, size etc.
LCD
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
17 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
421 x 498 x 345 mm
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Other features
Minimum system requirements
UnixWare 2.1.3, HP-UX 10.20, SunSoft Solaris 2.6, SunSoft Solaris 7, Microsoft Windows 95/98, HP-UX 11.0, Compaq Tru64 UNIX 4.0D, Novell NetWare 3.x, Novell NetWare 4.x, SCO OpenServer 5.05, UnixWare 7.1, SunSoft Solaris x86 2.6, IBM AIX 4.2.1, Apple MacOS 8.6 or later, Compaq Tru64 UNIX 4.0F, IBM AIX 4.3.3, SunSoft Solaris 8, Microsoft Windows 2000 / NT4.0, Novell NetWare 5.x, Microsoft Windows Millennium Edition, Apple MacOS 9.x, SunSoft Solaris x86 7, SunSoft Solaris x86 8, Compaq Tru64 UNIX 5.1, Citrix MetaFrame 1.8, SCO OpenServer 5.04, SCO OpenServer 5.0.6, UnixWare 7.1.1, Apple MacOS X, IBM AIX 5.1, Novell NetWare 6.x, Microsoft Windows XP, SuSE Linux 7.2, SGI Irix 6.5 or later, Red Hat Linux 7.2, SuSE Linux 7.3, Red Hat Linux 7.3, SunSoft Solaris 9, SuSE Linux 8.0, Citrix MetaFrame XP 1.0, Red Hat Linux 8.0, Citrix MetaFrame XP
I/O ports
An interface on a device to which you can connect another device.
1 x USB - 4 pin USB Type B 1 x network - Ethernet 10Base-T/100Base-TX - RJ-45
Custom media sizes
216 mm (Legal) x 356 mm (Legal)
Standard media sizes
ANSI A (Letter)(216 x 279 mm), Legal (216 x 356 mm), Executive (184 x 267 mm), A4 (210 x 297 mm), Folio (216 x 330 mm), JIS B5 (182 x 257 mm), Statement (139.7 x 215.9 mm)
Maximum input capacity for transparencies
350 sheets
Customer service details
X