Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark E35X 9K Return Program Toner Cartridge Original Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E35X 9K Return Program Toner Cartridge
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0E352H31E
Category
Toner cartridges for your laser printer or copier.
Toner Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97823
This statistic is based on the 86402 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84425 free Open Icecat users.
Info modified on: 21 May 2019 13:19:20
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lexmark E35X 9K Return Program Toner Cartridge Original Black :
The short editorial description of Lexmark E35X 9K Return Program Toner Cartridge Original Black

E35X 9K Return Program Toner Cartridge
More>>>
Lexmark E35X 9K Return Program Toner Cartridge Original Black:
The official marketing text of Lexmark E35X 9K Return Program Toner Cartridge Original Black as supplied by the manufacturer

Lexmark Return Program Cartridges are sold at a discount versus the prices of regular cartridges in exchange for the customer’s agreement to use the cartridge only once and return it only to Lexmark for recycling. Regular cartridges without this license/agreement sold at regular prices are also available. Regular cartridges are also recyclable at no cost through Lexmark Cartridge Collection Program.
For use with Lexmark E350 printer series.

Short summary description Lexmark E35X 9K Return Program Toner Cartridge Original Black:
This short summary of the Lexmark E35X 9K Return Program Toner Cartridge Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark E35X 9K Return Program Toner Cartridge, 9000 pages, Black

Long summary description Lexmark E35X 9K Return Program Toner Cartridge Original Black:
This is an auto-generated long summary of Lexmark E35X 9K Return Program Toner Cartridge Original Black based on the first three specs of the first five spec groups.

Lexmark E35X 9K Return Program Toner Cartridge. Black toner page yield: 9000 pages, Printing colours: Black

Features
Type *
Characteristics of the device.
Original
Printing colours *
The colours that can be produced by the printer.
Black
Print technology *
Indicates the method used to print by this product.
Laser printing
Black toner page yield *
9000 pages
Weight & dimensions
Package weight
Weight of the packaged product.
1.2 kg
Logistics data
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
189 pc(s)
Other features
Colour
No
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
164 x 391 x 108 mm
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 3 distributor(s)
Bulgaria 1 distributor(s)
Customer service details