Lexibook BTHP400SW user manual
(1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Black Head-band Headset
- - Wired & Wireless 3.5 mm connector USB connectivity Bluetooth 3.0+HS 10 m
- - Circumaural 40 - 20000 Hz 24 Ω 110 dB
- - -42 dB
- - Lithium-Ion (Li-Ion) 300 mAh
Long product name Lexibook Star Wars Headset Wired & Wireless Head-band Micro-USB Bluetooth Black
:
40-20000Hz, 24Ω, 110dB, 300mAh, Bluetooth 3.0, Micro-USB, 3.5mm, 1.2m, 248g
The long product name of Lexibook Star Wars Headset Wired & Wireless Head-band Micro-USB Bluetooth Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
40-20000Hz, 24Ω, 110dB, 300mAh, Bluetooth 3.0, Micro-USB, 3.5mm, 1.2m, 248g
More>>>
Short summary description Lexibook Star Wars Headset Wired & Wireless Head-band Micro-USB Bluetooth Black:
This short summary of the Lexibook Star Wars Headset Wired & Wireless Head-band Micro-USB Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.
Lexibook Star Wars, Wired & Wireless, 40 - 20000 Hz, 101 g, Headset, Black
Long summary description Lexibook Star Wars Headset Wired & Wireless Head-band Micro-USB Bluetooth Black:
This is an auto-generated long summary of Lexibook Star Wars Headset Wired & Wireless Head-band Micro-USB Bluetooth Black based on the first three specs of the first five spec groups.
Lexibook Star Wars. Product type: Headset. Connectivity technology: Wired & Wireless, Bluetooth. Headphone frequency: 40 - 20000 Hz. Wireless range: 10 m. Cable length: 1.2 m. Weight: 101 g. Product colour: Black