location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Lexar 256GB SDXC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexar Check ‘Lexar’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
256GB SDXC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LSD256CRBEU600 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5054230791837 show
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘Lexar’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexar: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9589
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Oct 2018 14:48:37
The date of the most recent change of this product data-sheet in Icecat.
Warranty: limited lifetime warranty
Long product name Lexar 256GB SDXC :
The long product name of Lexar 256GB SDXC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

256GB SDXC
More>>>
Short summary description Lexar 256GB SDXC:
This short summary of the Lexar 256GB SDXC data-sheet is auto-generated and uses the product title and the first six key specs.

Lexar 256GB SDXC, 256 GB, SDXC, Multicolour

Long summary description Lexar 256GB SDXC:
This is an auto-generated long summary of Lexar 256GB SDXC based on the first three specs of the first five spec groups.

Lexar 256GB SDXC. Capacity: 256 GB, Flash card type: SDXC. Product colour: Multicolour

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:47:41
Uk has collected 10 expert reviews for Lexar 256GB SDXC and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
uk.hardware.info
Updated:
2016-11-15 00:47:41
SD and MicroSD have the most popular type of memory card for some time. People use them for digital cameras, smartphones, tablets and other portable devices that require storage. There's a huge number of them on the market, and not all of them are equal...
0%
uk.hardware.info
Updated:
2016-11-15 00:47:41
SD and MicroSD have the most popular type of memory card for some time. People use them for digital cameras, smartphones, tablets and other portable devices that require storage. There's a huge number of them on the market, and not all of them are equal...
0%
digitalversus.com
Updated:
2016-11-15 00:47:41
Although we weren't able to review Lexar's previous generation of micro SDHC memory cards, the arrival of an updated product line was the perfect opportunity for us to get a...
Good Very good read speeds (93 MBps), Ultra compact, USB 3.0 adapter included, A very good card for compact cameras, camcorders and tablets...
Bad Write speeds could be better (25.2 MBps)...
Bottom line It may be small, but the 32 GB Lexar 600x micro SDHC card has nothing to envy of the larger format. It'll work perfectly well with digital cameras, smartphones, tablets and camcorders like the GoPro Hero 3 without holding back performances...
80%
thessdreview.com
Updated:
2016-11-15 00:47:41
Thanks to Lexar, they have created a product line geared towards those who require higher storage capacities. No longer will you have to worry about running out of space on your SD card, you can simply take photos all day and night without concern, at lea...
Bottom line The Lexar Professional 600x SDXC UHS-1 Card is really geared towards those media professionals who require more storage and speed from their storage device. This SD card can satisfy both needs in a single product, but will also cost you a pretty penny...
81%
technologyx.com
Updated:
2016-11-15 00:47:41
One of the key components of a media professionals toolkit has to be the SD card and, with that, comes the need for performance and desire for capacity. This need isn't solely that of the media pro's, however, as newer camera systems are including the abi...
Bottom line The 256GB capacity alone would have been enough for us to acknowledge striking ‘Storage Gold' but Lexar has gone much further than that with the Lexar Professional 600x UHS-1 256GB Card. Its transfer speeds of over 91MB/s read and 59MB/s write create a p...
0%
digitalcameraworld.com
Updated:
2016-11-15 00:47:41
Memory cards are often an after-thought for many photographers, but pick the right memory card for your needs and you can vastly improve your workflow. We tested 9 of the best memory cards for cameras currently on the market to see which came out on top.S...
95%
Country Distributor
United Kingdom 1 distributor(s)