Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 64 GB USB Type-A 2.0
- - Form factor: Cap
- - Purple
Long product name Lexar 64GB JumpDrive V10 USB flash drive USB Type-A 2.0 Purple
:
64GB JumpDrive V10
The long product name of Lexar 64GB JumpDrive V10 USB flash drive USB Type-A 2.0 Purple. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
64GB JumpDrive V10
More>>>
Short summary description Lexar 64GB JumpDrive V10 USB flash drive USB Type-A 2.0 Purple:
This short summary of the Lexar 64GB JumpDrive V10 USB flash drive USB Type-A 2.0 Purple data-sheet is auto-generated and uses the product title and the first six key specs.
Lexar 64GB JumpDrive V10, 64 GB, USB Type-A, 2.0, Cap, Purple
Long summary description Lexar 64GB JumpDrive V10 USB flash drive USB Type-A 2.0 Purple:
This is an auto-generated long summary of Lexar 64GB JumpDrive V10 USB flash drive USB Type-A 2.0 Purple based on the first three specs of the first five spec groups.
Lexar 64GB JumpDrive V10. Capacity: 64 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Cap, Product colour: Purple