More>>>
Short summary description Lexar 8GB JumpDrive SAFE S3000 FIPS USB flash drive USB Type-A:
This short summary of the Lexar 8GB JumpDrive SAFE S3000 FIPS USB flash drive USB Type-A data-sheet is auto-generated and uses the product title and the first six key specs.
Lexar 8GB JumpDrive SAFE S3000 FIPS, 8 GB, USB Type-A
Long summary description Lexar 8GB JumpDrive SAFE S3000 FIPS USB flash drive USB Type-A:
This is an auto-generated long summary of Lexar 8GB JumpDrive SAFE S3000 FIPS USB flash drive USB Type-A based on the first three specs of the first five spec groups.
Lexar 8GB JumpDrive SAFE S3000 FIPS. Capacity: 8 GB, Device interface: USB Type-A