Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexar 1GB JumpDrive 360 USB flash drive USB Type-A Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexar
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1GB JumpDrive 360
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JDSW1GB-431
Category
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexar: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3169
This statistic is based on the 85112 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83156 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:29
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 year
Long product name Lexar 1GB JumpDrive 360 USB flash drive USB Type-A Silver :
The short editorial description of Lexar 1GB JumpDrive 360 USB flash drive USB Type-A Silver

Lexar 1GB JumpDrive 360 High-performance solution for quickly transferring data, durable rotating metal jacket with a capless design.
More>>>
Short summary description Lexar 1GB JumpDrive 360 USB flash drive USB Type-A Silver:
This short summary of the Lexar 1GB JumpDrive 360 USB flash drive USB Type-A Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Lexar 1GB JumpDrive 360, 1 GB, USB Type-A, 15 MB/s, Silver

Long summary description Lexar 1GB JumpDrive 360 USB flash drive USB Type-A Silver:
This is an auto-generated long summary of Lexar 1GB JumpDrive 360 USB flash drive USB Type-A Silver based on the first three specs of the first five spec groups.

Lexar 1GB JumpDrive 360. Capacity: 1 GB, Device interface: USB Type-A, Read speed: 15 MB/s, Write speed: 10 MB/s. Product colour: Silver

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 21:51:06
Testseek has collected 2 expert reviews for Lexar 1GB JumpDrive 360 USB flash drive USB Type-A Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
80%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-07 21:01:23
When it comes to overall design, most USB flash drives fall into two separate categories -- boring and stupid. The former refers to any number of identikit models that have zero personality, while the latter includes everything from plastic fruit repli...
Good Brilliant cap-free design, PowerToGo software, Compact size...
Bad 2GB maximum, Hinge feels a little flimsy The Final Word The Lexar 360 is sure to win a lot of fans due to its stylish yet functional design. If youre sick of losing the caps to your flash drives, then the 360 is tailor-made for you.
Bottom line The Lexar 360 is sure to win a lot of fans due to its stylish yet functional design. If youre sick of losing the caps to your flash drives, then the 360 is tailor-made for you.
80%
funkykit.com
Updated:
2015-04-10 06:26:42
Lexar is constantly releasing new flash drive products and we are glad that we have the chance to test these wonderful products. Today we take a closer look at the JumpDrive M20 Mobile 32GB which is one of the latest flash drives available in stores. Lexa...
Good High performance, Light but solid, OTG functionality...
Bad USB connector slider is hard to move...
Bottom line I think that most users will be satisfied from Lexar JumpDrive M20. It is one of the fastest flash drives with a micro USB connector supporting OTG. With the constantly rising mobile devices market, there is also a high demand for flash drives like the Ju...
0%
Customer service details