Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexar 8GB JumpDrive Secure II Plus USB flash drive USB Type-A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexar
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8GB JumpDrive Secure II Plus
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JDSEP8GB-431
Category
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexar: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3316
This statistic is based on the 85112 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83156 free Open Icecat users.
Info modified on: 12 Apr 2019 04:31:05
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2-year
Long product name Lexar 8GB JumpDrive Secure II Plus USB flash drive USB Type-A :
The short editorial description of Lexar 8GB JumpDrive Secure II Plus USB flash drive USB Type-A

8GB JumpDrive Secure II Plus
More>>>
Short summary description Lexar 8GB JumpDrive Secure II Plus USB flash drive USB Type-A:
This short summary of the Lexar 8GB JumpDrive Secure II Plus USB flash drive USB Type-A data-sheet is auto-generated and uses the product title and the first six key specs.

Lexar 8GB JumpDrive Secure II Plus, 8 GB, USB Type-A

Long summary description Lexar 8GB JumpDrive Secure II Plus USB flash drive USB Type-A:
This is an auto-generated long summary of Lexar 8GB JumpDrive Secure II Plus USB flash drive USB Type-A based on the first three specs of the first five spec groups.

Lexar 8GB JumpDrive Secure II Plus. Capacity: 8 GB, Device interface: USB Type-A

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 21:53:49
Testseek has collected 15 expert reviews for Lexar 8GB JumpDrive Secure II Plus USB flash drive USB Type-A and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
68%
Source Review comments Score
webuser.co.uk
Updated:
2011-08-01 21:53:49
www.lexar.comThe Lexar JumpDrive Secure II Plus was pipped to the Gold Award only by the speed of the Kingston drive, which is marginally faster. A neat external feature of the Lexar is its handy capacity gauge, which tells you how much data youve go...
84%
expertreviews.co.uk
Updated:
2011-08-01 21:53:49
This small and slender flash drive has an LCD storage capacity meter on the front, so you can see how much free space remains. The meter measures free space in percentages rather than megabytes, so its hard to work out how much space you have. The...
60%
goodgearguide.com.au
Updated:
2011-11-07 21:10:10
Good Plenty of storage and protection, good read/write speeds, capacity meter is convenient...
Bad Shredding utility is a bit lightweight, Dmailer V7 costs extra...
Bottom line This latest addition to the JumpDrive Secure II Plus family is easily the best version yet. It comes with all the same features as its 8GB predecessor but has twice the memory and delivers a faster performance. If you’re security conscious, look no...
80%
goodgearguide.com.au
Updated:
2011-11-07 21:10:11
If the fastest write speeds arent crucial, but youre looking for good build quality and security features, then the Lexar Jump Drive Secure II Plus is for you.
Good Nifty storage meter, encryption...
Bad Not super-fast The Final Word If the fastest write speeds arent crucial, but youre looking for good build quality and security features, then the Lexar Jump Drive Secure II Plus is for you.
Bottom line If the fastest write speeds arent crucial, but youre looking for good build quality and security features, then the Lexar Jump Drive Secure II Plus is for you.
70%
hardwareheaven.com
Updated:
2014-02-26 01:55:02
USB flash drives are the most popular and the fastest advancing gadget in the technology market and the rate at which they are progressing is remarkable...
0%
01net.com
Updated:
2011-08-01 21:53:48
Lexar propose une clé USB de 16 Go qui inclut un logiciel pour chiffrer vos fichiers (en version Mac OS et Windows) et une jauge à cristaux liquides pour indiquer son taux de remplissage. La JumpDrive Secure II Plus se distingue par un petit écran...
Bottom line La clé de Lexar n’est pas chère mais elle se révèle lente en lecture et en écriture. C’est dommage car elle dispose d’un système de jauge astucieux. Son logiciel de chiffrement n’est pas à la portée des débutants mais se révèle efficace et complet...
40%
clubic.com
Updated:
2011-08-01 21:53:49
Comme nous l'attendions, le débit moyen affiché par HDTune est faible, le plus faible de ce comparatif. Il est toutefois supérieur au débit annoncé par le constructeur, qui affiche 13 Mo/s sur la fiche technique de son modèle...
Bottom line Publiée par Frédéric Cuvelier le Mardi 18 Août 2009Stockage Envoyer par mail Demande de laide aux experts de la communauté Clubic Posez votre question iciÇa concerne un Matériel Logiciel Jeu Découvrez la zone...
0%
geardiary.com
Updated:
2011-08-01 21:53:48
The Lexar JumpDrive Secure II Plus Review Posted on 05 May 2010 by Judie Lipsett Can you ever have enough memory? These days the answer always seems to be ‘no’. Whether for our computers, our smartphones, external backup drives, camcorders, cameras...
Good Large memory in a compact package; security and encryption software included; clever built-in capacity display...
Bad Extremely slow boot times on Mac unless you reformat, and then you lose the built-in capacity display feature; lanyard loop should have been on the JumpDrive, not on its cap How you would like to subscribe to Gear Diary? We offer: Full Post Feed | S...
0%
Cdrinfo.com
Updated:
2011-08-01 21:53:49
Lexar JumpDrive Secure II Plus 16GB Lexar addresses the new 16GB Secure II Plus JumpDrive to consumers and small business users who want to securely back up, store and share large files and amounts of data. The device provides 16GB of high speed memor...
0%
techworld.com
Updated:
2011-08-01 21:53:49
At first glance the Lexar JumpDrive Secure II Plus looks like a thermometer with a sleek black design. The Lexar JumpDrive Secure II Plus has a nifty 10-bar meter that shows the available storage space even when this USB flash drive is unplugged from...
Bottom line If the fastest write speeds aren't crucial, but you're looking for good build quality and security features, then the Lexar Jump Drive Secure II Plus is for you...
0%
ephotozine.com
Updated:
2011-08-01 21:53:49
For those of you who find that you take more pictures than your card can handle, you will probably find this Flash drive more interesting than the others because if you can take more than your card can handle, you will probably take more than your fla...
Good Multiple password security, Shredding facility, Capacity meter, Lexar Secure II Plus 4Gb...
Bad Possibility of easy breakage...
Bottom line This is a useful feature for the photographer who has a large card and may need to take more images than the card being carried. The security feature is great so the drive can be used to carry other valuable documents and can be deleted using the shred...
80%
trustedreviews.com
Updated:
2011-08-01 21:53:49
For the most part USB memory keys are much of a muchness. Occasionally you'll find one that's unusually fast, such as the Corsair Voyager GT , or one with an in-built card reader such as the Kingston DataTraveller Reader , but for the most part there's li...
60%
toptenreviews.com
Updated:
2011-09-15 04:28:26
Because of its relatively low price, the JumpDrive Secure II Plus from Lexar Media, Inc. is a secure USB drive that can be excused for not supporting the ability to erase itself after too many failed password attempts. In addition to the 4GB version in...
Good This secure USB drive is affordable and includes excellent technical support...
Bad Unlike its competitors, the drive does not reformat itself after a sequence of incorrect passwords.
Bottom line Lexar’s JumpDrive Secure II Plus is an affordable and secure USB drive for Windows and Macs...
0%
the-gadgeteer.com
Updated:
2014-02-26 01:55:02
What do you look for in a USB flash drive? A snazzy plastic shell? Keychain attachment? Built in security software? How about a built in storage capacity meter? If you raised your hand on that last one, you’ll want to read this review of the Lexar Jump...
Good Storage capacity 'fuel' gauge, Shows available space even when not plugged in...
Bad Expensive...
0%
svethardware.cz
Updated:
2016-03-26 23:22:37
Nejen výrobci poslední dobou varují majitele flash disků, že jejich malí pomocníci mohou znamenat velké nebezpečí. To tkví právě v tom, že miniaturní flash se snadno ztratí a s jejich stále vzrůstající kapacitou stoupá i množství dat, o něž můžete stej...
0%
Show all
Customer service details