Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexar 1GB JumpDrive Mercury USB flash drive USB Type-A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexar
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1GB JumpDrive Mercury
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JDMC1GB-431
Category
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexar: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3409
This statistic is based on the 85053 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83094 free Open Icecat users.
Info modified on: 08 Apr 2019 19:52:05
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2-year
Long product name Lexar 1GB JumpDrive Mercury USB flash drive USB Type-A :
The short editorial description of Lexar 1GB JumpDrive Mercury USB flash drive USB Type-A

1GB JumpDrive Mercury
More>>>
Short summary description Lexar 1GB JumpDrive Mercury USB flash drive USB Type-A:
This short summary of the Lexar 1GB JumpDrive Mercury USB flash drive USB Type-A data-sheet is auto-generated and uses the product title and the first six key specs.

Lexar 1GB JumpDrive Mercury, 1 GB, USB Type-A

Long summary description Lexar 1GB JumpDrive Mercury USB flash drive USB Type-A:
This is an auto-generated long summary of Lexar 1GB JumpDrive Mercury USB flash drive USB Type-A based on the first three specs of the first five spec groups.

Lexar 1GB JumpDrive Mercury. Capacity: 1 GB, Device interface: USB Type-A

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 21:56:22
Testseek has collected 5 expert reviews for Lexar 1GB JumpDrive Mercury USB flash drive USB Type-A and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
78%
Source Review comments Score
connectreviews.com
Updated:
2011-08-01 21:56:11
Have you ever wanted to know how much data was on your thumb drive, but you weren’t at a computer to check? Then the Lexar JumpDrive Mercury might just be right up your alley. This thumb drive feathers an e-paper display, which marks off the capacit...
80%
DigitalReviews.net
Updated:
2011-08-01 21:56:15
We’ve got an interesting trio of memory products from Lexar lined up today.Two USB sticks with a difference and one high speed SD card. All of them sporting 1GB. By far the more innovative product of these three is the Lexar JumpDrive Mercury which...
Bottom line Good value for money even at AUD79 if you have the need for speed. Some people undoubtedly love that shiny exterior which lends itself eminently to engraving, but it doesn’t make me a fanboy. With good security features and U3-like functionality wit...
0%
everythingusb.com
Updated:
2011-08-01 21:56:18
Where to buy Lexar JumpDrive Mercury 2GBStorePriceAvailabilityFlash-Memory-Store.com$43.48In stock Review VerdictGreat for office work and road warriors, but inadequate for gamers, graphics professionals, and media center users. The Good & BadCross-pla...
Good Cross-platform, High-contrast capacity meter, Label strip on back of drive, File and vault encryption, File and free disk space shredding, Software in Universal Binary (Intel Mac-friendly)...
Bad No lanyard included, Slower speeds than JumpDrive Secure II...
Bottom line Great for office work and road warriors, but inadequate for gamers, graphics professionals, and media center users...
0%
Show all
Customer service details