Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexar 16GB Professional 133x SDHC 16GB SDHC Class 10 memory card

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexar
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16GB Professional 133x SDHC
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
932049
Category
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
memory cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexar: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 18 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4895
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 18-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 15 Dec 2017 16:53:47
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Lexar 16GB Professional 133x SDHC 16GB SDHC Class 10 memory card :
The short editorial description of Lexar 16GB Professional 133x SDHC 16GB SDHC Class 10 memory card

16GB Professional 133x SDHC
More>>>
Short summary description Lexar 16GB Professional 133x SDHC 16GB SDHC Class 10 memory card:
This short summary of the Lexar 16GB Professional 133x SDHC 16GB SDHC Class 10 memory card data-sheet is auto-generated and uses the product title and the first six key specs.
Lexar 16GB Professional 133x SDHC, 16 GB, SDHC, Class 10, 20 MB/s, Black
Long summary description Lexar 16GB Professional 133x SDHC 16GB SDHC Class 10 memory card :

Lexar 16GB Professional 133x SDHC. Capacity: 16 GB, Flash card type: SDHC, Flash memory class: Class 10, Read speed: 20 MB/s. Colour of product: Black

This is an auto-generated long summary of Lexar 16GB Professional 133x SDHC 16GB SDHC Class 10 memory card based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2015-08-20
Testseek has collected 13 expert reviews for Lexar 16GB Professional 133x SDHC and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
76%
Source Review comments Score
techradar.com
Updated:
2015-08-20
Designed for HD video capture and burst shooting, this memory card marries fast data transfer rates with capacious storage. Its 133x transfer rate equates to a read speed of 20MB/s, while the Class 10 designation ensures that, like the Samsung 16GB SDHC P...
Good Included image recovery software, Good transfer rates...
Bad Not quite 20MB/s (although this partly depends on the host device), Pricier than some of its peers...
60%
techradar.com/au/
Updated:
2015-08-20
Designed for HD video capture and burst shooting, this memory card marries fast data transfer rates with capacious storage.Its 133x transfer rate equates to a read speed of 20MB/s, while the Class 10 designation ensures that, like the Samsung 16GB SDHC Pl...
Good Included image recovery software, Good transfer rates...
Bad Not quite 20MB/s (although this partly depends on the host device), Pricier than some of its peers...
Bottom line Overall, the Lexar Professional 133x SDXC 64GB is a good choice as a £100-ish high capacity memory card, and the inclusion of the Image Rescue 4 software is welcome. Those not needing the software, however, should know that cheaper alternatives - such as...
60%
tomshardware.co.uk
Updated:
2015-08-20
The latest flash-based SD memory cards with UHS-I deliver up to 63 MB/s throughput. Users who want to exploit that performance need to pay attention to a few details, like making sure they upgrade to a USB 3.0 card reader. Which card is the fastest? SD...
0%
geekzone.co.nz
Updated:
2015-08-20
Lexar recently announced SDXC cards with large capacities, including 64GB and 128GB. Just a few years back one would buy a 2GB SD card and think this would be all you needed.But digital photography is jumping, with DSLR getting more affordable every da...
0%
Show all