LevelOne logo

LevelOne WUS-3200 print server Wireless LAN

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40952
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LevelOne WUS-3200 print server Wireless LAN:

LevelOne WUS-3200, LAN, WLAN, RISC, 166 MHz, 8 MB, 2 MB, Wireless LAN

Long summary description LevelOne WUS-3200 print server Wireless LAN:

LevelOne WUS-3200. LED indicators: LAN, WLAN. Processor model: RISC, Processor frequency: 166 MHz. Internal memory: 8 MB, Flash memory: 2 MB. Network connection type: Wireless LAN. Management protocols: DHCP, FTP, HTTP, SNMPv1/v2c/v3

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.