location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne WCS-0030 security camera 1280 x 800 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WCS-0030
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WCS-0030 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0878742007416 show
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88790
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:35:20
The date of the most recent change of this product data-sheet in Icecat.
Long product name LevelOne WCS-0030 security camera 1280 x 800 pixels :
The long product name of LevelOne WCS-0030 security camera 1280 x 800 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless 1.3 Megapixel H.264 Network Camera
More>>>
LevelOne WCS-0030 security camera 1280 x 800 pixels:
The official description of LevelOne WCS-0030 security camera 1280 x 800 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

LevelOne WCS-0030 is designed for 24-hour home security and surveillance. It provides a distinct and stylish exterior mount unit with excellent features and quality, allowing plenty support of applications and wide area of coverage. Users can view the live motion image anywhere through web browser via
the Internet. With the mega pixel progressive sensor and white LED, WCS-0030 comes with high resolution quality and harp sensitivity – an ideal solution for your day-and-night surveillance system.

In addition, WCS-0030 provides many advanced features, including Human detection sensor (PIR), Micro SD card slot, Wireless 802.11n, WPS (Wi-Fi protected setup) button and Privacy button. With "Easy Installation Wizard", this LevelOne IP camera is very user friendly, perfect for both home and/or
business. It also embedded with a high performance image sensor and CPU. WCS-0030 supports MPEG-4 / MJPEG / H.264 codec compression, providing high resolution at 640 x 400 or 1280 x 800 for high-quality video and real-time viewing.

Short summary description LevelOne WCS-0030 security camera 1280 x 800 pixels:
This short summary of the LevelOne WCS-0030 security camera 1280 x 800 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne WCS-0030, CMOS, 25.4 / 4 mm (1 / 4"), 0 - 3.6 mm, 1280 x 800 pixels, H.264, MPEG4, TCP/IP, UDP, ICMP, DHCP, NTP, DNS, DDNS, SMTP, FTP, HTTP, Samba, PPPoE, UPnP, RTP, RTSP, RTCP

Long summary description LevelOne WCS-0030 security camera 1280 x 800 pixels:
This is an auto-generated long summary of LevelOne WCS-0030 security camera 1280 x 800 pixels based on the first three specs of the first five spec groups.

LevelOne WCS-0030. Sensor type: CMOS, Optical sensor size: 25.4 / 4 mm (1 / 4"). Focal length range: 0 - 3.6 mm. Maximum resolution: 1280 x 800 pixels, Video formats supported: H.264, MPEG4. Supported network protocols: TCP/IP, UDP, ICMP, DHCP, NTP, DNS, DDNS, SMTP, FTP, HTTP, Samba, PPPoE, UPnP, RTP, RTSP, RTCP. Compatible memory cards: SDHC

Image sensor
Optical sensor size
25.4 / 4 mm (1 / 4")
Sensor type *
CMOS
Lens system
Focal length range
0 - 3.6 mm
Video
Maximum resolution *
1280 x 800 pixels
Video formats supported
H.264, MPEG4
Audio
Built-in microphone
Yes
Network
Supported network protocols
TCP/IP, UDP, ICMP, DHCP, NTP, DNS, DDNS, SMTP, FTP, HTTP, Samba, PPPoE, UPnP, RTP, RTSP, RTCP
Storage
Compatible memory cards
SDHC
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Power
Power consumption (typical)
8.25 W
Power over Ethernet (PoE)
No
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operating relative humidity (H-H)
10 - 80%
Other features
Power requirements
DC12V, 1A
Compliance industry standards
IEEE 802.11b/g/n
Data transfer rate
150 Mbit/s
Networking features
10/100 Mbps
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:44:13
Uk has collected 4 expert reviews for LevelOne WCS-0030 security camera 1280 x 800 pixels and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)