location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne 300Mbps Wireless Pocket Router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
300Mbps Wireless Pocket Router
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WBR-6805 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0878742006860 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23727
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jun 2023 12:34:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LevelOne 300Mbps Wireless Pocket Router
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Red
  • - Wi-Fi 4 (802.11n) 300 Mbit/s
  • - Fast Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 1
  • - Web-based management Quality of Service (QoS) support
Long product name LevelOne 300Mbps Wireless Pocket Router :
The long product name of LevelOne 300Mbps Wireless Pocket Router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

300Mbps, 1 x 10/100Base-TX RJ-45 LAN, 1 x 10/100Base-TX RJ-45 WAN, 802.11b/g/n
More>>>
LevelOne 300Mbps Wireless Pocket Router:
The official description of LevelOne 300Mbps Wireless Pocket Router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LevelOne WBR-6805 300Mbps Wireless Travel Router is an ideal companion for Wi-Fi demanded frequent travelers. It is compact sized without constraining its functionality, enables high speed wireless sharing to multiple Wi-Fi gadgets. Powered by advanced German technology, this pocket router extends its ability from Wi-Fi sharing hotspot to work as a wireless media to any non-wireless device.

Exceptional Wireless Performance
Experience incredible wireless high speeds of up to 300Mbps– that’s five times faster than Wireless G technology – making it perfect for those that require a robust router that will provide high wireless throughput for activities such as online gaming, video streaming, file sharing, and downloading music amongst multiple users. Furthermore, it is backward compatible with legacy Wireless B and G devices.

Secure Wireless Solutions
You can simply establish a secure wireless connection by pressing the single WPS (Wi-Fi Protected Setup) push-button. In addition to this, several independent levels of wireless security encryptions are supported such as WEP, WPA/WPA2-PSK (Pre-Shared Key), and WPA/WPA2-PSK Mixed which ensures wireless devices backward compatibility and wireless LAN access control.

Eco-Conscious Design
LevelOne is always committed to providing significant energy savings products. With the implementation of the advanced energy efficiency technology (IEEE 802.3az), allowing for monitoring the link status of each port. Therefore reducing power consumption if a connected device is not active at a certain period of time. In this way, the power can be saved and utilized more effectively.

- Compact design for frequent travelers
- Dual power options- USB port or power adapter
- Sharing Internet to multiple electronic gadgets when travel with constrained single Internet source
- Provides up to 300Mbps speed with 2 antennas (1 internal)
- Provides up to 4 SSIDs to separate network traffic and enhance security
- Router/AP/Client 3 operation modes to suite different wireless applications
- Effortless wireless security with a simple push of the WPS button
- Compatible with IEEE 802.11b/g/n wireless standards
- Simple setup with user-friendly interface
- Minimize carbon footprint with advanced energy efficient technology (IEEE 802.3az)

Short summary description LevelOne 300Mbps Wireless Pocket Router:
This short summary of the LevelOne 300Mbps Wireless Pocket Router data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne 300Mbps Wireless Pocket Router, Wi-Fi 4 (802.11n), Ethernet LAN, Black, Red

Long summary description LevelOne 300Mbps Wireless Pocket Router:
This is an auto-generated long summary of LevelOne 300Mbps Wireless Pocket Router based on the first three specs of the first five spec groups.

LevelOne 300Mbps Wireless Pocket Router. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 128-bit WEP, 802.1x RADIUS, AES, TKIP, WEP, WPA, WPA2, WPA2-PSK, WPS. Product colour: Black, Red, LED indicators: LAN, Power, WAN, WLAN, WPS, Country of origin: China. Cables included: USB

WAN connection
Ethernet WAN *
Yes
Wireless LAN features
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
WLAN data transfer rate (max) *
300 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Channels quantity
13 channels
Maximum indoor range
100 m
Maximum outdoor range
300 m
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Cabling technology
10/100Base-T(X)
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.1p, IEEE 802.3, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x
Automatic channel selection
Yes
DSL features
Internal modem
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB charging port
Yes
Management features
Web-based management
Yes
Quality of Service (QoS) support
Yes
Reset button
Yes
WPS push button
Yes
Security
Security algorithms
128-bit WEP, 802.1x RADIUS, AES, TKIP, WEP, WPA, WPA2, WPA2-PSK, WPS
MAC address filtering
No
Protocols
DHCP client
No
DHCP server
No
Design
Product colour
Black, Red
Wall mountable
No
Design
LED indicators
LAN, Power, WAN, WLAN, WPS
Country of origin
China
Packaging content
Cables included
USB
AC adapter included
Yes
Antenna
Antenna design *
Internal & external
Antenna gain level (max)
2 dBi
Antennas quantity
2
Features
Certification
FCC, CE,VCCI Class B
Power
Power source type *
USB
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Output voltage
5 V
Output current
0.6 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
74.5 mm
Depth
59 mm
Height
15.5 mm
Packaging data
Package width
181 mm
Package depth
130 mm
Package height
60 mm
Other features
WLAN data transfer rates supported
300 Mbit/s
Frequency range
2.412 - 2.462 GHz
Rack mounting
No
Brand Image Product code Product Stock Price from
LevelOne WGR-8032 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White LevelOne WGR-8032 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White
(show image)
WGR-8032 WGR-8032 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)