location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne N300 Wireless Router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N300 Wireless Router
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WBR-6013 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867197431
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61169
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:53:26
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne N300 Wireless Router
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tabletop router White
  • - Single-band (2.4 GHz) Wi-Fi 4 (802.11n) 300 Mbit/s
  • - Fast Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 4
  • - Web-based management Quality of Service (QoS) support
Long product name LevelOne N300 Wireless Router :
The long product name of LevelOne N300 Wireless Router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1 x RJ-45 WAN, 4 x 10/100 Mbps LAN, 802.11b/g/n, 2.4 ~ 2.4835 GHz, 185 g
More>>>
LevelOne N300 Wireless Router:
The official description of LevelOne N300 Wireless Router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LevelOne WBR-6013 is an 802.11n 300Mbps Wireless Router with 4 Fast Ethernet LAN ports, providing quick, reliable wireless internet with high levels of security. It is an excellent solution for sharing files, playing games, and streaming video wirelessly. Ideal for the most demanding home and office networking needs.

Key Features
- Share your wireless network up to 300Mbps
- Compatible with IEEE 802.11b/g/n wireless standards
- Auto Channel Selection for low interference band
- Simple wireless connectivity and security with WPS push button
- Provides up to 4 SSIDs to separate network traffic and enhance security
- Client isolation allows strict control of access to wireless devices on the network

Short summary description LevelOne N300 Wireless Router:
This short summary of the LevelOne N300 Wireless Router data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne N300 Wireless Router, Wi-Fi 4 (802.11n), Single-band (2.4 GHz), Ethernet LAN, White, Tabletop router

Long summary description LevelOne N300 Wireless Router:
This is an auto-generated long summary of LevelOne N300 Wireless Router based on the first three specs of the first five spec groups.

LevelOne N300 Wireless Router. Wi-Fi band: Single-band (2.4 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 64-bit WEP, 128-bit WEP, 802.1x RADIUS, AES, TKIP, WPA, WPA2, WPA2-PSK, WPA2-RADIUS, MAC address table: 20 entries. Product type: Tabletop router, Product colour: White, LED indicators: Activity, Link, WLAN. Cables included: LAN (RJ-45)

WAN connection
Ethernet WAN *
Yes
DSL WAN *
No
SIM card slot *
No
3G/4G USB modem compatibility *
No
Wireless LAN features
Wi-Fi band *
Single-band (2.4 GHz)
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
WLAN data transfer rate (max) *
300 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Channels quantity
13 channels
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Cabling technology
10/100Base-T(X)
Networking standards
IEEE 802.11b, IEEE 802.11e, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u
VPN support
PPTP, IPSec, L2TP Passthrough
Mobile network
3G
No
4G
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
USB port *
No
Memory card slot(s)
No
DC-in jack
Yes
Management features
Web-based management
Yes
Quality of Service (QoS) support
Yes
Reset button
Yes
WPS push button
Yes
Security
Security algorithms
64-bit WEP, 128-bit WEP, 802.1x RADIUS, AES, TKIP, WPA, WPA2, WPA2-PSK, WPA2-RADIUS
MAC address table
20 entries
DMZ support
Yes
Network address translation (NAT)
Yes
Design
Product colour
White
LED indicators
Activity, Link, WLAN
On/off switch
Yes
Product type *
Tabletop router
Packaging content
Cables included
LAN (RJ-45)
Quick start guide
Yes
Antenna
Antenna design *
External
Antenna gain level (max)
5 dBi
Antennas quantity
2
Features
Internal memory
32 MB
Flash memory
4 MB
Certification
CE
Power
Output voltage
12 V
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
20 - 90%
Storage relative humidity (H-H)
20 - 95%
Weight & dimensions
Width
90 mm
Depth
115 mm
Height
28 mm
Weight
185 g
Packaging data
Package width
110 mm
Package depth
189 mm
Package height
90 mm
Package weight
560 g
Logistics data
Harmonized System (HS) code
85176990
Other features
Input current
0.5 A
Brand Image Product code Product Stock Price from
LevelOne 54Mbps Wireless ADSL2+ VoIP Router, Annex A LevelOne 54Mbps Wireless ADSL2+ VoIP Router, Annex A
(show image)
WBR-3470A 54Mbps Wireless ADSL2+ VoIP Router, Annex A 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne N150 Wireless Router, USB/RJ-45 Dual-WAN, 3G LevelOne N150 Wireless Router, USB/RJ-45 Dual-WAN, 3G
(show image)
WBR-6804 N150 Wireless Router, USB/RJ-45 Dual-WAN, 3G 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)