LevelOne WBR-3460B 54Mbps Wireless ADSL2/2+ Modem Router, ADSL, Black
LevelOne WBR-3460B 54Mbps Wireless ADSL2/2+ Modem Router. VPN support: PPTP, L2TP; 8 Tunnel IPSec DES/3DES. DSL specification: ADSL2/ADLS2+. Product colour: Black. Antenna gain level (max): 2 dBi. Processor model: TI TENTD7200, Internal memory: 16 MB, Flash memory: 4 MB