LevelOne logo

LevelOne 10.5dBi 2.4GHz Directional Dual-Polarization Patch Antenna Kit

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46843
Info modified on:
25 Sept 2023, 12:33:44
Long product name LevelOne 10.5dBi 2.4GHz Directional Dual-Polarization Patch Antenna Kit:

2.3~2.7GHz, 10.5 dBi, 50 Ω, 200 g

LevelOne 10.5dBi 2.4GHz Directional Dual-Polarization Patch Antenna Kit:

The LevelOne WAN-7100 10.5dBi directional dual polarization antenna kit is designed for indoor / outdoor wireless connections. With array pattern located at +45° and -45° polarization, you can improve signal strength in crowded areas where lot of interferences occur.
This antenna kit comes with antenna, 3m UL-168 jump cables and has been tested for interoperating with LevelOne 2T2R MIMO access points. It provides Indoor/Outdoor building-to-building bridges and can be used with other wireless products, which are equipped with reverse SMA male connector and detachable antennas.

- Wi-Fi IEEE 11b/g/n band 2.4GHz global compatibility
- 2T2R MIMO high-throughput and diversity with 10.5dBi high-gain performance
- Dual-Polarization to avoid interference
- Easy to install on the wall surface
- Wideband frequency performance enables future growth and increases flexibility
- Includes UL-168 3m cables for wireless device with SMA connectors

Short summary description LevelOne 10.5dBi 2.4GHz Directional Dual-Polarization Patch Antenna Kit:

LevelOne 10.5dBi 2.4GHz Directional Dual-Polarization Patch Antenna Kit, 10.5 dBi, 2.3 - 2.7 GHz, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, 50 Ω, 67°, 37°

Long summary description LevelOne 10.5dBi 2.4GHz Directional Dual-Polarization Patch Antenna Kit:

LevelOne 10.5dBi 2.4GHz Directional Dual-Polarization Patch Antenna Kit. Antenna gain level (max): 10.5 dBi, Frequency band: 2.3 - 2.7 GHz, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Antenna type: Directional antenna, Antenna connector type: SMA, Polarization: Dual polarization. Width: 93 mm, Depth: 330 mm, Height: 21.4 mm. Quantity per pack: 1 pc(s), Cables included: Coaxial

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.