LevelOne 11a 22dBi Directional Grid Antenna, 22 dBi, 50 Ω, 13°, 10°, 1.5:1 Max, 100 W
LevelOne 11a 22dBi Directional Grid Antenna. Antenna gain level (max): 22 dBi, Impedance: 50 Ω, Horizontal beam width: 13°. Voltage Standing Wave Ratio (VSWR): 1.5:1 Max, Power handling: 100 W. Width: 300 mm, Height: 400 mm, Weight: 1.4 kg