LevelOne logo

LevelOne 14dBi Directional Outdoor Panel Antenna network antenna

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17894
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LevelOne 14dBi Directional Outdoor Panel Antenna network antenna:

LevelOne 14dBi Directional Outdoor Panel Antenna, 14 dBi, 50 Ω, 30°, 33°, Vertical polarization, 1.92:1 Max

Long summary description LevelOne 14dBi Directional Outdoor Panel Antenna network antenna:

LevelOne 14dBi Directional Outdoor Panel Antenna. Antenna gain level (max): 14 dBi, Impedance: 50 Ω, Horizontal beam width: 30°. Polarization: Vertical polarization, Voltage Standing Wave Ratio (VSWR): 1.92:1 Max. Width: 240 mm, Depth: 32 mm, Height: 262 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.