location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne N300 5GHz Outdoor PoE Wireless Access Point, Controller Managed

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N300 5GHz Outdoor PoE Wireless Access Point, Controller Managed
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WAB-5010 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867202326
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69195
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:34:49
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LevelOne WAB-5010 user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne N300 5GHz Outdoor PoE Wireless Access Point, Controller Managed
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 GHz
  • - Maximum data transfer rate: 300 Mbit/s
  • - IEEE 802.11a, IEEE 802.11e, IEEE 802.11i, IEEE 802.11n, IEEE 802.3, IEEE 802.3at, IEEE 802.3u
  • - 64-bit WEP, 128-bit WEP, WPA-AES, WPA-TKIP, WPA2-AES, WPA2-TKIP, WPS
  • - Power over Ethernet (PoE)
  • - Integrated antenna
Long product name LevelOne N300 5GHz Outdoor PoE Wireless Access Point, Controller Managed :
The long product name of LevelOne N300 5GHz Outdoor PoE Wireless Access Point, Controller Managed. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1 x WAN, 1 x LAN, 802.11a/n, QoS, PoE, 5.180 ~ 5.825GHz, 400 g
More>>>
LevelOne N300 5GHz Outdoor PoE Wireless Access Point, Controller Managed:
The official description of LevelOne N300 5GHz Outdoor PoE Wireless Access Point, Controller Managed as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LevelOne WAB-5010 is a managed, outdoor single-band 802.11a/n wireless access point, capable of 300 Mbps wireless internet speeds. The device runs on 5 GHz frequency, and can be used as part of a managed network when controlled by the LevelOne WAC-2000/WAC-2003 Wireless LAN Controller. LevelOne WAB-5010 also offers PoE, removing the need for an external power supply, which makes it easy to install. Advanced weatherproof design, rated to IP65 means the WAP is designed for outdoor deployments, and can withstand rain, humidity, dust, snow and extremely hot conditions. A fast, versatile and secure access point for a wide variety of outdoor network requirements.

Key Features
- Share your wireless network up to 300Mbps
- Multi-operation modes to suit different wireless applications
- IEEE 802.3af/at PoE compliant to simplify deployment and installation
- Weatherproof IP65-rated housing
- Provides up to 4 SSIDs to separate network traffic and enhance security

Short summary description LevelOne N300 5GHz Outdoor PoE Wireless Access Point, Controller Managed:
This short summary of the LevelOne N300 5GHz Outdoor PoE Wireless Access Point, Controller Managed data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne N300 5GHz Outdoor PoE Wireless Access Point, Controller Managed, 300 Mbit/s, 10,100 Mbit/s, 5.18 - 5.825 GHz, IEEE 802.11a, IEEE 802.11e, IEEE 802.11i, IEEE 802.11n, IEEE 802.3, IEEE 802.3at, IEEE 802.3u, 64 user(s), 165 channels

Long summary description LevelOne N300 5GHz Outdoor PoE Wireless Access Point, Controller Managed:
This is an auto-generated long summary of LevelOne N300 5GHz Outdoor PoE Wireless Access Point, Controller Managed based on the first three specs of the first five spec groups.

LevelOne N300 5GHz Outdoor PoE Wireless Access Point, Controller Managed. Maximum data transfer rate: 300 Mbit/s, Ethernet LAN data rates: 10,100 Mbit/s, Frequency band: 5.18 - 5.825 GHz. Security algorithms: 64-bit WEP, 128-bit WEP, WPA-AES, WPA-TKIP, WPA2-AES, WPA2-TKIP, WPS, Service Set Identifier (SSID) features: SSID broadcast on/off. WAN connection: Ethernet (RJ-45). AC input voltage: 12 V, Input current: 1.5 A, Power consumption (typical): 15 W. Product colour: White, International Protection (IP) code: IP65, Country of origin: China

Country Distributor
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)