LevelOne logo

LevelOne VoIP Phone

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44049
Info modified on:
25 Sept 2023, 12:33:14
Short summary description LevelOne VoIP Phone:

LevelOne VoIP Phone, IP Phone, Black, Wired handset, 8 MB, 2 MB, LCD

Long summary description LevelOne VoIP Phone:

LevelOne VoIP Phone. Product type: IP Phone, Product colour: Black, Handset type: Wired handset. Internal memory: 8 MB, Flash memory: 2 MB. Display: LCD. Voice codecs: G.711, G.723, G.726, G.729A, G.729B. Supported network protocols: SIP v1 (RFC2543) / v2 (RFC3261)/IP/TCP/UDP/RTP/RTCP/IP/ICMP/ARP/RARP/SNTP/PPPoE/TFTP/Telnet/HTTP/DNS, Security algorithms: MD5

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.