LevelOne logo

LevelOne H.323 1FXS w/ 2-port Ethernet VoIP Gateway gateway/controller

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18920
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LevelOne H.323 1FXS w/ 2-port Ethernet VoIP Gateway gateway/controller:

LevelOne H.323 1FXS w/ 2-port Ethernet VoIP Gateway, H.323, TFTP, PPPoE, Telnet, Ethernet / Fast Ethernet, 10/100Base-T(X), 110-220, 0.5 W, 85 x 115 x 30 mm

Long summary description LevelOne H.323 1FXS w/ 2-port Ethernet VoIP Gateway gateway/controller:

LevelOne H.323 1FXS w/ 2-port Ethernet VoIP Gateway. Supported network protocols: H.323, TFTP, PPPoE, Telnet, Data link protocols: Ethernet / Fast Ethernet. Cabling technology: 10/100Base-T(X). Power requirements: 110-220, Power consumption (typical): 0.5 W. Dimensions (WxDxH): 85 x 115 x 30 mm. Safety: FCC, CE

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.