LevelOne logo

LevelOne H.323 1FXS w/ 1-port Ethernet VoIP Gateway gateway/controller

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25637
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LevelOne H.323 1FXS w/ 1-port Ethernet VoIP Gateway gateway/controller:

LevelOne H.323 1FXS w/ 1-port Ethernet VoIP Gateway, Telnet, H.323, TFTP, PPPoE, 10/100Base-T(X), 110-220, 0.5 W, 85 x 115 x 30 mm

Long summary description LevelOne H.323 1FXS w/ 1-port Ethernet VoIP Gateway gateway/controller:

LevelOne H.323 1FXS w/ 1-port Ethernet VoIP Gateway. Management protocols: Telnet, Supported network protocols: H.323, TFTP, PPPoE. Cabling technology: 10/100Base-T(X). Power requirements: 110-220, Power consumption (typical): 0.5 W. Dimensions (WxDxH): 85 x 115 x 30 mm. Certification: FCC Class A, CE

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.