LevelOne logo

LevelOne 1.25Gbps Single-mode BIDI Industrial SFP Transceiver, 60km, TX 1550nm / RX 1310nm, -40°C to 85°C

Data-sheet quality:
created/standardized by Icecat
Product views:
42277
Info modified on:
15 Oct 2024, 09:57:15
Bullet Points LevelOne 1.25Gbps Single-mode BIDI Industrial SFP Transceiver, 60km, TX 1550nm / RX 1310nm, -40°C to 85°C:
  • - 1.25Gbps Bi-directional single fiber link
  • - Supports Digital Diagnostics Monitoring Interface (DDMI) for easy status monitoring
  • - Hot-swappable providing non-stop service
  • - Provides simplex LC connector
  • - 40°C to 85°C operating temperature range
  • - RoHS compliant and Lead Free
  • - Compatible with SFP Multi-Sourcing Agreement (MSA) standards
Long product name LevelOne 1.25Gbps Single-mode BIDI Industrial SFP Transceiver, 60km, TX 1550nm / RX 1310nm, -40°C to 85°C:

1.25Gbps, Single-mode, BIDI, SFP, 60km, TX 1550nm / RX 1310nm, -40°C to 85°C

LevelOne 1.25Gbps Single-mode BIDI Industrial SFP Transceiver, 60km, TX 1550nm / RX 1310nm, -40°C to 85°C:

The LevelOne SFP-4380 is a high performance, costeffective SFP transceiver. It provides up to 1,25 Gbps bi-directional data transfer rate at distances up to 60km on a single fiber core. These bi-directional SFP Transceivers allow data transfer in either direction through a single optical fiber by employing separate wavelengths travelling in either direction.

The SFP-4380 transmits using a wavelength of 1550nm and receives using a wavelength of 1310nm. When coupled with the LevelOne SFP-4370 transceiver which transmits at and receives at the opposite rates (1310nm TX and 1550nm RX) you get bi-direction data communication on a single fiber core.

This Hot-swappable SFP transceiver offers the latest Industrial standard in full-duplex Ethernet connectivity and withstand under wide range temperature operation.

Short summary description LevelOne 1.25Gbps Single-mode BIDI Industrial SFP Transceiver, 60km, TX 1550nm / RX 1310nm, -40°C to 85°C:

LevelOne 1.25Gbps Single-mode BIDI Industrial SFP Transceiver, 60km, TX 1550nm / RX 1310nm, -40°C to 85°C, Fiber optic, 1250 Mbit/s, SFP, LC, 9/125 µm, 60000 m

Long summary description LevelOne 1.25Gbps Single-mode BIDI Industrial SFP Transceiver, 60km, TX 1550nm / RX 1310nm, -40°C to 85°C:

LevelOne 1.25Gbps Single-mode BIDI Industrial SFP Transceiver, 60km, TX 1550nm / RX 1310nm, -40°C to 85°C. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1250 Mbit/s, Interface type: SFP. Product colour: Silver. Maximum voltage: 3.47 V, Power consumption (typical): 1 W. Compliance certificates: RoHS, Safety: FDA 21CFR 1040.10, 1040.11 EN60950, EN (IEC)60825-1,2, Certification: CE. Width: 13.7 mm, Depth: 56.5 mm, Height: 11.8 mm

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.