location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne 1.25Gbps Single-mode BIDI Industrial SFP Transceiver, 40km, TX 1310nm / RX 1550nm, -40°C to 85°C

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1.25Gbps Single-mode BIDI Industrial SFP Transceiver, 40km, TX 1310nm / RX 1550nm, -40°C to 85°C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SFP-4350 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867224526 show
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17709
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2024 18:36:51
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne 1.25Gbps Single-mode BIDI Industrial SFP Transceiver, 40km, TX 1310nm / RX 1550nm, -40°C to 85°C
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.25Gbps Bi-directional single fiber link
  • - Supports Digital Diagnostics Monitoring Interface (DDMI) for easy status monitoring
  • - Hot-swappable providing non-stop service
  • - Provides simplex LC connector
  • - 40°C to 85°C operating temperature range
  • - RoHS compliant and Lead Free
  • - Compatible with SFP Multi-Sourcing Agreement (MSA) standards
Long product name LevelOne 1.25Gbps Single-mode BIDI Industrial SFP Transceiver, 40km, TX 1310nm / RX 1550nm, -40°C to 85°C :
The long product name of LevelOne 1.25Gbps Single-mode BIDI Industrial SFP Transceiver, 40km, TX 1310nm / RX 1550nm, -40°C to 85°C. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1.25Gbps, Single-mode, BIDI, SFP, 40km, TX 1310nm / RX 1550nm, -40°C to 85°C
More>>>
LevelOne 1.25Gbps Single-mode BIDI Industrial SFP Transceiver, 40km, TX 1310nm / RX 1550nm, -40°C to 85°C:
The official description of LevelOne 1.25Gbps Single-mode BIDI Industrial SFP Transceiver, 40km, TX 1310nm / RX 1550nm, -40°C to 85°C as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LevelOne SFP-4350 is a high performance, costeffective SFP transceiver. It provides up to 1,25 Gbps bi-directional data transfer rate at distances up to 40km on a single fiber core. These bi-directional SFP Transceivers allow data transfer in either direction through a single optical fiber by employing separate wavelengths travelling in either direction.

The SFP-4350 transmits using a wavelength of 1310nm and receives using a wavelength of 1550nm. When coupled with the LevelOne SFP-4360 transceiver which transmits at and receives at the opposite rates (1550nm TX and 1310nm RX) you get bi-direction data communication on a single fiber core.

This Hot-swappable SFP transceiver offers the latest Industrial standard in full-duplex Ethernet connectivity and withstand under wide range temperature operation.

Short summary description LevelOne 1.25Gbps Single-mode BIDI Industrial SFP Transceiver, 40km, TX 1310nm / RX 1550nm, -40°C to 85°C:
This short summary of the LevelOne 1.25Gbps Single-mode BIDI Industrial SFP Transceiver, 40km, TX 1310nm / RX 1550nm, -40°C to 85°C data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne 1.25Gbps Single-mode BIDI Industrial SFP Transceiver, 40km, TX 1310nm / RX 1550nm, -40°C to 85°C, Fiber optic, 1250 Mbit/s, SFP, LC, 9/125 µm, 40000 m

Long summary description LevelOne 1.25Gbps Single-mode BIDI Industrial SFP Transceiver, 40km, TX 1310nm / RX 1550nm, -40°C to 85°C:
This is an auto-generated long summary of LevelOne 1.25Gbps Single-mode BIDI Industrial SFP Transceiver, 40km, TX 1310nm / RX 1550nm, -40°C to 85°C based on the first three specs of the first five spec groups.

LevelOne 1.25Gbps Single-mode BIDI Industrial SFP Transceiver, 40km, TX 1310nm / RX 1550nm, -40°C to 85°C. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1250 Mbit/s, Interface type: SFP. Product colour: Silver, Safety: FDA 21CFR 1040.10, 1040.11 EN60950, EN (IEC)60825-1,2, Country of origin: China. Maximum voltage: 3.47 V, Power consumption (typical): 1 W. Width: 13.7 mm, Depth: 56.5 mm, Height: 11.8 mm. Number of products included: 1 pc(s), Package width: 65 mm, Package depth: 106 mm

Performance
SFP transceiver type *
Fiber optic
Maximum data transfer rate *
1250 Mbit/s
Interface type *
SFP
Single-mode fiber (SMF) supported
Yes
Multi-mode fiber (MMF) supported
No
Fiber optic connector
LC
Fiber cable diameters supported (core/cladding)
9/125 µm
Maximum transfer distance
40000 m
Tx wavelength (max)
1310 nm
Rx wavelength (max)
1550 nm
Tx power (min)
-5 dBmW
Digital Diagnostics Monitoring (DDM)
Yes
Features
Product colour
Silver
Hot-swap
Yes
Safety
FDA 21CFR 1040.10, 1040.11 EN60950, EN (IEC)60825-1,2
Country of origin
China
Certification
CE
Power
Maximum voltage
3.47 V
Power consumption (typical)
1 W
Operational conditions
Operating temperature (T-T)
-40 - 85 °C
Weight & dimensions
Width
13.7 mm
Depth
56.5 mm
Height
11.8 mm
Weight
19 g
Packaging data
Number of products included
1 pc(s)
User guide
Yes
Package width
65 mm
Package depth
106 mm
Package height
20 mm
Package weight
39.5 g
Package type
Box
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Pallet gross length
80 cm
Pallet gross width
120 cm
Pallet height (air)
166.9 cm
Products per pallet
35 pc(s)
Master (outer) case width
310 mm
Master (outer) case length
375 mm
Harmonized System (HS) code
85369010
Master (outer) case height
268 mm
Master (outer) case gross weight
6.8 kg
Products per master (outer) case
150 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Nederland 1 distributor(s)