LevelOne logo

LevelOne 1.25Gbps Single-mode SFP Transceiver, 80km, 1550nm

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77307
Info modified on:
15 Oct 2024, 09:56:45
Long product name LevelOne 1.25Gbps Single-mode SFP Transceiver, 80km, 1550nm:

1.25 Gbps, SFP, LC, 1550 nm, 80 km

LevelOne 1.25Gbps Single-mode SFP Transceiver, 80km, 1550nm:

LevelOne SFP-3611 is a high performance and costeffective single-mode SFP transceiver. Intended for use with Gigabit Ethernet, it provides up to 1.25 Gbps bi-directional data transfer rate on a single duplex fiber core. For use with 9 micron fiber cables, it can reach a distance of up to 80km. The SFP-3611 transceiver operates using a wavelength of 1550nm with a DFB Laser Diode light source and has a LC connector.

- 1550nm DFBLD
- Data Rate: 1.25Gbps,NRZ
- Single +3.3V Power Supply
- RoHS Compliant and Lead-free
- AC/AC Differential Electrical Interface
- Compliant with Multi-Source Agreement(MSA)
- Duplex LC Connector
- Compliance with specifications for IEEE-802.3z Gigabit Ethernet at 1.25Gbps
- Compliance with ANSI specifications for Fibre Channel applications at 1.06bps
- No configuration or installation software required
- Eye Safety Designed to meet LASER Class 1 comply with EN60825-1

Short summary description LevelOne 1.25Gbps Single-mode SFP Transceiver, 80km, 1550nm:

LevelOne 1.25Gbps Single-mode SFP Transceiver, 80km, 1550nm, Fiber optic, 1250 Mbit/s, SFP, LC, 9/125 µm, 80000 m

Long summary description LevelOne 1.25Gbps Single-mode SFP Transceiver, 80km, 1550nm:

LevelOne 1.25Gbps Single-mode SFP Transceiver, 80km, 1550nm. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1250 Mbit/s, Interface type: SFP. Input voltage: 3.3 V, Maximum voltage: 6 V, Maximum current: 300 A. Compliance certificates: RoHS, Safety: EN 60825-1, Certification: CE, FCC. Width: 57 mm, Depth: 12 mm, Height: 13.7 mm. Quantity per pack: 1 pc(s)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.