location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne PoE Repeater, Cascadable, 2 PoE Outputs, Indoor/Outdoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PoE Repeater, Cascadable, 2 PoE Outputs, Indoor/Outdoor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
POR-1102 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0878742006853 show
Category:
Device that extends the range of a network or interconnects two different types of networks.
Network Extenders Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73105
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LevelOne PoE Repeater, Cascadable, 2 PoE Outputs, Indoor/Outdoor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Network repeater 100 m
  • - 10/100Base-T(X)
  • - Power over Ethernet (PoE)
  • - White
Long product name LevelOne PoE Repeater, Cascadable, 2 PoE Outputs, Indoor/Outdoor :
The long product name of LevelOne PoE Repeater, Cascadable, 2 PoE Outputs, Indoor/Outdoor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2-Port Outdoor Fast PoE Repeater, 2.5W, 44-57V PoE, IEEE 802.3x/af
More>>>
LevelOne PoE Repeater, Cascadable, 2 PoE Outputs, Indoor/Outdoor:
The official description of LevelOne PoE Repeater, Cascadable, 2 PoE Outputs, Indoor/Outdoor as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Extend the reach of your PoE devices
POR-1102 is the perfect accessory to increase your Power over Ethernet network performance. As a 2-port repeater, it’s now easier to add more devices to the network for greater deployment flexibility.

Simple yet durable, no software required
As a PoE Repeater, POR-1102 receives all power from the Power Sending Equipment (PSE), for example, a PoE switch. This means that POR-1102 uses no external power supply, making it the most flexible option for system integrators looking for an easy, affordable solution to increase the distance to the attached devices.

Applications
POR-1100 is the perfect solution for taking Ethernet to areas such as roof tops, factory floors, airports, and large warehouses.

IP65-compliant
POR-1102 is IP65-compliant meaning it is weatherproof from snow, rain, typhoons, desert heat, etc. This PoE Repeater is up to the challenge for deployment in any harsh weather condition!

POI-1102 can also work together with LevelOne’s high-power PoE injector, POI-4000. This can extend Ethernet connectivity an additional 100 meters for high power PD devices, such as 18 W IP Cameras or other devices that require power greater than 15.4 W.

- Extends Cat.5 cable installations to beyond 100 meters
- 2-Port Ethernet Power Sourcing Equipment(PSE)
- Forwards Power over Ethernet (PoE) to remote device
- No Power required
- Fully transparent-no restrictions to network traffic
- Supports all network devices
- IP65 weatherproof design

Short summary description LevelOne PoE Repeater, Cascadable, 2 PoE Outputs, Indoor/Outdoor:
This short summary of the LevelOne PoE Repeater, Cascadable, 2 PoE Outputs, Indoor/Outdoor data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne PoE Repeater, Cascadable, 2 PoE Outputs, Indoor/Outdoor, Network repeater, 100 m, Cat5, Full, Half, 10/100Base-T(X), IEEE 802.3, IEEE 802.3af

Long summary description LevelOne PoE Repeater, Cascadable, 2 PoE Outputs, Indoor/Outdoor:
This is an auto-generated long summary of LevelOne PoE Repeater, Cascadable, 2 PoE Outputs, Indoor/Outdoor based on the first three specs of the first five spec groups.

LevelOne PoE Repeater, Cascadable, 2 PoE Outputs, Indoor/Outdoor. Type: Network repeater, Maximum transfer distance: 100 m, Cable types supported: Cat5. Cabling technology: 10/100Base-T(X), Networking standards: IEEE 802.3, IEEE 802.3af. Product colour: White, Country of origin: Taiwan, Certification: FCC Rules Part 15 CE. Power consumption (max): 2.5 W. Width: 200 mm, Depth: 110 mm, Height: 240 mm

Performance
Type *
Network repeater
Maximum transfer distance *
100 m
Cable types supported
Cat5
Auto MDIX IEEE
Yes
Duplex system
Full, Half
Network
Cabling technology
10/100Base-T(X)
Networking standards
IEEE 802.3, IEEE 802.3af
Ports & interfaces
Ethernet LAN (RJ-45) ports
3
Power over Ethernet (PoE) ports quantity
3
Design
Product colour
White
Country of origin
Taiwan
Certification
FCC Rules Part 15 CE
Power
Power consumption (max)
2.5 W
Power over Ethernet (PoE)
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
200 mm
Depth
110 mm
Height
240 mm
Weight
700 g
Packaging data
Package width
255 mm
Package depth
110 mm
Package height
210 mm
Package weight
900 g
Logistics data
Harmonized System (HS) code
85176990
Brand Image Product code Product Stock Price from
LevelOne Outdoor PoE Repeater, Cascadable, LevelOne Outdoor PoE Repeater, Cascadable,
(show image)
POR-1100 Outdoor PoE Repeater, Cascadable, 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne AC1200 Dual Band Range Extension Wireless Starter Kit LevelOne AC1200 Dual Band Range Extension Wireless Starter Kit
(show image)
WSK-8001 AC1200 Dual Band Range Extension Wireless Starter Kit 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne PoE Repeater, 802.3at/af PoE LevelOne PoE Repeater, 802.3at/af PoE
(show image)
POR-0101 PoE Repeater, 802.3at/af PoE 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne PoE Repeater, 2 PoE Outputs, 802.3at/af PoE LevelOne PoE Repeater, 2 PoE Outputs, 802.3at/af PoE
(show image)
POR-0103 PoE Repeater, 2 PoE Outputs, 802.3at/af PoE 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne N300 Wireless Range Extender, EU Power Plug LevelOne N300 Wireless Range Extender, EU Power Plug
(show image)
WRE-6001C N300 Wireless Range Extender, EU Power Plug 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne PoE over Hybrid Cable Transmitter, 120W LevelOne PoE over Hybrid Cable Transmitter, 120W
(show image)
PFE-1101T PoE over Hybrid Cable Transmitter, 120W 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne PoE over Hybrid Cable Receiver, 4 PoE Outputs, Indoor/Outdoor LevelOne PoE over Hybrid Cable Receiver, 4 PoE Outputs, Indoor/Outdoor
(show image)
PFE-1014R PoE over Hybrid Cable Receiver, 4 PoE Outputs, Indoor/Outdoor 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne PoE over Hybrid Cable Receiver, 1 PoE Output, Indoor/Outdoor LevelOne PoE over Hybrid Cable Receiver, 1 PoE Output, Indoor/Outdoor
(show image)
PFE-1011R PoE over Hybrid Cable Receiver, 1 PoE Output, Indoor/Outdoor 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne PoE over Hybrid Cable Receiver, 4 PoE Outputs LevelOne PoE over Hybrid Cable Receiver, 4 PoE Outputs
(show image)
PFE-1004R PoE over Hybrid Cable Receiver, 4 PoE Outputs 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne PoE over Hybrid Cable Transmitter, 65W LevelOne PoE over Hybrid Cable Transmitter, 65W
(show image)
PFE-1001T PoE over Hybrid Cable Transmitter, 65W 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)