location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne 8-Slot Switch Chassis, 1000W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8-Slot Switch Chassis, 1000W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
POC-6000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867154571
Category:
Metal shell which contains the components of a network.
Network Equipment Chassis Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51764
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne 8-Slot Switch Chassis, 1000W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4U
  • - 2 fan(s)
  • - Aluminium
Long product name LevelOne 8-Slot Switch Chassis, 1000W :
The long product name of LevelOne 8-Slot Switch Chassis, 1000W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8-Bay Chassis, 1000W, 19", 100-240VAC, 50/60Hz, 7.8kg
More>>>
LevelOne 8-Slot Switch Chassis, 1000W:
The official description of LevelOne 8-Slot Switch Chassis, 1000W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

POC-6000 is a rugged and durable 8-Bay high-power PSE chassis that houses up to 8 high-power PoE Switches. FSW-0513(Z) switches are securely fastened in the 19” 4U chassis for easy management and deployment. The total power output for POC-6000 is over 1 kilo-watt.

The maximum power output is up 48 W in one port. It provides an ideal solution for large PoE network devices like PTZ IP Cams, IP Cams that require high power for built-in IR LEDs. Additionally it is the best PoE solution via LevelOne’s PoE Repeater.

Building a large PoE network from a single location has never been easier as POC-6000 supports centralized management for all PoE devices. Installation is simple and easy and you will deploy the PoE network faster than ever with this complete plug and play solution.

- Support 8 slots for FSW-0503 / FSW-0513 & GEP- 0520, send high-power to up to 32 devices
- Support 1kW power
- Standard 4U 19-inch chassis central power management unit
- Optimal solution to outdoor PTZ and Dome network cameras
- FSW-0513-Z does not include a power adapter

Short summary description LevelOne 8-Slot Switch Chassis, 1000W:
This short summary of the LevelOne 8-Slot Switch Chassis, 1000W data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne 8-Slot Switch Chassis, 1000W, 1000 W, 100-240 V, 50 - 60 Hz, 215 mm, 440 mm, 135 mm

Long summary description LevelOne 8-Slot Switch Chassis, 1000W:
This is an auto-generated long summary of LevelOne 8-Slot Switch Chassis, 1000W based on the first three specs of the first five spec groups.

LevelOne 8-Slot Switch Chassis, 1000W. Output power: 1000 W, AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz. Width: 215 mm, Depth: 440 mm, Height: 135 mm

Technical details
Rack capacity
4U
Size (imperial)
48.3 cm (19")
Product colour
Aluminium
Number of fans
2 fan(s)
Power
Output power
1000 W
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
215 mm
Depth
440 mm
Height
135 mm
Weight
7.8 kg
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)