location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne PoE over Hybrid Cable Receiver, 4 PoE Outputs, Indoor/Outdoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PoE over Hybrid Cable Receiver, 4 PoE Outputs, Indoor/Outdoor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PFE-1014R show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5050914834166 show
Category:
Device that extends the range of a network or interconnects two different types of networks.
Network Extenders Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52287
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LevelOne PoE over Hybrid Cable Receiver, 4 PoE Outputs, Indoor/Outdoor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Network receiver 2000 m 100 Mbit/s
  • - 10/100Base-T(X)
  • - Mounting type: Wall Power over Ethernet (PoE)
  • - Grey
Long product name LevelOne PoE over Hybrid Cable Receiver, 4 PoE Outputs, Indoor/Outdoor :
The long product name of LevelOne PoE over Hybrid Cable Receiver, 4 PoE Outputs, Indoor/Outdoor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PoE Extender, Receiver 4 x RJ-45 PoE, 2km, 10/100Mbps, IEEE 802.3/at/af/u
More>>>
LevelOne PoE over Hybrid Cable Receiver, 4 PoE Outputs, Indoor/Outdoor:
The official description of LevelOne PoE over Hybrid Cable Receiver, 4 PoE Outputs, Indoor/Outdoor as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Using hybrid fiber and copper cable, the LevelOne PFE range can deliver integrated power and data over a distance of 6,800 ft (2km) to a receiver which provides high-power PoE output for IP surveillance applications. A tough outdoor range (PFE-1011/1014) provides the same performance within a durable IP66-rated waterproof housing for harsh environmental conditions and temperature range of -40°C to 60°C.

- Extend data and power up to 2km via a single Hybrid Fiber Cable
- Enable PoE devices to distant remote location
- Supporting high power consumption devices (up to 60W at 450m link)
- Flexible installation option - 1 or 4 PoE output receivers selectable
- Outdoor casing protects operation under wide temperature range (PFE-1011R/1014R)
- Outdoor weatherproof models are sustainable from water and dust (PFE-1011R/1014R)

Short summary description LevelOne PoE over Hybrid Cable Receiver, 4 PoE Outputs, Indoor/Outdoor:
This short summary of the LevelOne PoE over Hybrid Cable Receiver, 4 PoE Outputs, Indoor/Outdoor data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne PoE over Hybrid Cable Receiver, 4 PoE Outputs, Indoor/Outdoor, Network receiver, 2000 m, 100 Mbit/s, Full, Half, 1000 entries, 14880 pps

Long summary description LevelOne PoE over Hybrid Cable Receiver, 4 PoE Outputs, Indoor/Outdoor:
This is an auto-generated long summary of LevelOne PoE over Hybrid Cable Receiver, 4 PoE Outputs, Indoor/Outdoor based on the first three specs of the first five spec groups.

LevelOne PoE over Hybrid Cable Receiver, 4 PoE Outputs, Indoor/Outdoor. Type: Network receiver, Maximum transfer distance: 2000 m, Data transfer rate: 100 Mbit/s. Cabling technology: 10/100Base-T(X), Networking standards: IEEE 802.3, IEEE 802.3af, IEEE 802.3at, IEEE 802.3u. Fiber optic connector: LC. Product colour: Grey, Mounting type: Wall, LED indicators: LAN, PoE, Power. Power consumption (typical): 20 W, Power consumption (max): 60 W, Power over Ethernet (PoE) voltage range: 47 - 56 V

Performance
Type *
Network receiver
Maximum transfer distance *
2000 m
Data transfer rate
100 Mbit/s
Auto MDIX IEEE
Yes
Duplex system
Full, Half
MAC address table
1000 entries
Packet forwarding rate (10 Mbps)
14880 pps
Packet forwarding rate (100 Mbps)
148000 pps
Flow control support
Yes
International Protection (IP) code
IP66
Network
Cabling technology
10/100Base-T(X)
Networking standards
IEEE 802.3, IEEE 802.3af, IEEE 802.3at, IEEE 802.3u
Ports & interfaces
Ethernet LAN (RJ-45) ports
4
Power over Ethernet (PoE) ports quantity
4
Fiber optic connector
LC
Fiber ports quantity
1
Terminal block port
Yes
Design
Product colour
Grey
Mounting type
Wall
LED indicators
LAN, PoE, Power
Country of origin
Taiwan
Certification
CE/FCC
Power
Power consumption (typical)
20 W
Power consumption (max)
60 W
Power over Ethernet (PoE)
Yes
Power over Ethernet (PoE) voltage range
47 - 56 V
Operational conditions
Operating temperature (T-T)
-40 - 60 °C
Storage temperature (T-T)
0 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
240 mm
Depth
200 mm
Height
72 mm
Weight
1 kg
Packaging content
Cables included
AC
Quick start guide
Yes
Packaging data
Package type
Box
Package width
250 mm
Package depth
210 mm
Package height
85 mm
Package weight
200 g
Logistics data
Harmonized System (HS) code
85176990
Brand Image Product code Product Stock Price from
LevelOne Outdoor PoE Repeater, Cascadable, LevelOne Outdoor PoE Repeater, Cascadable,
(show image)
POR-1100 Outdoor PoE Repeater, Cascadable, 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne PoE Repeater, Cascadable LevelOne PoE Repeater, Cascadable
(show image)
POR-0200 PoE Repeater, Cascadable 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne PoE Repeater, Cascadable, 2 PoE Outputs, Indoor/Outdoor LevelOne PoE Repeater, Cascadable, 2 PoE Outputs, Indoor/Outdoor
(show image)
POR-1202 PoE Repeater, Cascadable, 2 PoE Outputs, Indoor/Outdoor 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne PoE Repeater, Cascadable, Indoor/Outdoor LevelOne PoE Repeater, Cascadable, Indoor/Outdoor
(show image)
POR-1200 PoE Repeater, Cascadable, Indoor/Outdoor 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne PoE Repeater, Cascadable, 2 PoE Outputs LevelOne PoE Repeater, Cascadable, 2 PoE Outputs
(show image)
POR-0202 PoE Repeater, Cascadable, 2 PoE Outputs 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne Gigabit PoE Repeater, Cascadable, 2 PoE Outputs LevelOne Gigabit PoE Repeater, Cascadable, 2 PoE Outputs
(show image)
POR-0122 Gigabit PoE Repeater, Cascadable, 2 PoE Outputs 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne Gigabit PoE Repeater, Cascadable LevelOne Gigabit PoE Repeater, Cascadable
(show image)
POR-0120 Gigabit PoE Repeater, Cascadable 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne PoE Repeater, 2 Ports, Cascadable LevelOne PoE Repeater, 2 Ports, Cascadable
(show image)
POR-0102 PoE Repeater, 2 Ports, Cascadable 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne PoE Repeater, Cascadable, 2 PoE Outputs, Indoor/Outdoor LevelOne PoE Repeater, Cascadable, 2 PoE Outputs, Indoor/Outdoor
(show image)
POR-1102 PoE Repeater, Cascadable, 2 PoE Outputs, Indoor/Outdoor 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Nederland 1 distributor(s)