LevelOne logo

LevelOne 2-Port KVM-Switch PS/2 Palm-Sized KVM switch Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10561
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LevelOne 2-Port KVM-Switch PS/2 Palm-Sized KVM switch Black:

LevelOne 2-Port KVM-Switch PS/2 Palm-Sized, 1920 x 1440 pixels, Black

Long summary description LevelOne 2-Port KVM-Switch PS/2 Palm-Sized KVM switch Black:

LevelOne 2-Port KVM-Switch PS/2 Palm-Sized. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Maximum resolution: 1920 x 1440 pixels. Product colour: Black, Cable length: 1.8 m. Connectivity technology: Wired, Dimensions (WxDxH): 120 x 77 x 44 mm, Compatible operating systems: Windows, Linux, FreeBSD, Novell

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.