location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne 24 100FX SFP + 4 GE Combo SFP Managed Switch -40 ~ 75C

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24 100FX SFP + 4 GE Combo SFP Managed Switch -40 ~ 75C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IES-2891 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867181256
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by LevelOne
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5644
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:27:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name LevelOne 24 100FX SFP + 4 GE Combo SFP Managed Switch -40 ~ 75C :
The long product name of LevelOne 24 100FX SFP + 4 GE Combo SFP Managed Switch -40 ~ 75C. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IES-2891
More>>>
LevelOne 24 100FX SFP + 4 GE Combo SFP Managed Switch -40 ~ 75C:
The official description of LevelOne 24 100FX SFP + 4 GE Combo SFP Managed Switch -40 ~ 75C as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Complies with IEC61850-3/IEEE1613 for power substations & EN50121-4 for railway applications
Supports α-ring and RSTP/MSTP/STP for Ethernet redundancy and GOOSE Message
Zero Packet Loss pass by GOOSE Message
IP Multicast Filtering through IGMP Snooping V1 / V2 / V3
Supports port-based VLAN, IEEE 802.1Q VLAN Tagging and GARP/GVRP
IEEE 802.1p QoS with 4 priority queues
MAC-based trunking and LACP
IEEE 802.1x Access Control to improve network security
Bandwidth Rate Control
Per-port programmable MAC address locking
Up to 24 Static Secure MAC addresses per port
Port Mirroring helps supervisors to monitor the network
NTP time synchronization service
DHCP Client/Server
RS-232 console, Telnet, SNMP V1, V2c & V3, RMON, Web Browser, and TFTP Management
1000Mbps-Full-duplex, 10/100Mbps-Full/Half-duplex, Auto-Negotiation, Auto-MDI/MDIX
Full wire-speed forwarding rate
-40°C to 75°C (-40°F to 167°F) operating temperature range, tested for functional operation @ -40°C to 85°C (-40°F to 185°F)

Short summary description LevelOne 24 100FX SFP + 4 GE Combo SFP Managed Switch -40 ~ 75C:
This short summary of the LevelOne 24 100FX SFP + 4 GE Combo SFP Managed Switch -40 ~ 75C data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne 24 100FX SFP + 4 GE Combo SFP Managed Switch -40 ~ 75C

Long summary description LevelOne 24 100FX SFP + 4 GE Combo SFP Managed Switch -40 ~ 75C:
This is an auto-generated long summary of LevelOne 24 100FX SFP + 4 GE Combo SFP Managed Switch -40 ~ 75C based on the first three specs of the first five spec groups.

LevelOne 24 100FX SFP + 4 GE Combo SFP Managed Switch -40 ~ 75C

Country Distributor
United Kingdom 1 distributor(s)